EN
  • EN
  • DE

STCS2SPR

Part No STCS2SPR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description 2 A max constant current LED driver | IC LED DRVR LIN DIM 2A 10POWERSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Type Linear
Internal Switch(s) Yes
Voltage - Supply (Minimum) 4.5V
Voltage - Supply (Maximum) 40V
Current - Output / Channel 2A
Dimming PWM
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number STCS2
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758999-STCS2SPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STCS2SPR CAD Model

Description

The STCS2SPR, crafted by the renowned semiconductor manufacturer STMicroelectronics, is a high-efficiency constant current LED driver designed to deliver precise current regulation for lighting applications. This compact and robust device is optimized for driving LEDs with a constant current, ensuring consistent brightness and enhancing the longevity of the lighting system.

Key Features

  • Precise Current Control: The STCS2SPR provides a constant current output of 2A, which can be adjusted via an external resistor. This feature ensures uniform illumination and protects LEDs from current fluctuations that could potentially damage the diodes.
  • High-Efficiency Operation: With an efficiency rating that is noteworthy for its class, the STCS2SPR minimizes energy loss, thus ensuring an eco-friendly and cost-effective solution for LED driving requirements.
  • Thermal Protection: The device includes an over-temperature protection circuit, which automatically reduces the output current if the junction temperature exceeds the preset threshold, thereby preventing thermal damage.
  • Wide Input Voltage Range: The STCS2SPR operates over a broad input voltage range, making it versatile for use in various applications and compatible with different power supplies.

Applications

The STCS2SPR is suitable for a wide array of lighting applications, including:

  • LED Modules and Strips
  • Architectural Lighting
  • Emergency Lighting
  • General Purpose LED Illumination

Technical Specifications

  • Output Current: 2 A
  • Input Voltage: 4.5 V to 36 V
  • Operating Frequency: Up to 1 MHz
  • Thermal Shutdown
  • Package: PowerSO-10

Whether for commercial, residential, or industrial lighting solutions, the STCS2SPR by STMicroelectronics offers a reliable and efficient means to power LEDs with precision and safety. Its robust design and comprehensive features make it an excellent choice for designers looking to create advanced and durable lighting systems.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess