Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Type Limiting Postamplifier
Applications Optical Networks
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 052542-SY88803VKCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY88803VKCTR CAD Model

Description

The SY88803VKCTR from Microchip Technology is a state-of-the-art, high-performance post amplifier designed for use in fiber optic receivers. This advanced component is a crucial part of optical networking equipment, providing enhanced signal integrity and improved performance in a variety of communication systems.

Key Features

  • High-Speed Operation: The SY88803VKCTR is capable of operating at very high speeds, making it suitable for gigabit ethernet and fiber channel applications.
  • Low Power Consumption: This device is engineered to consume minimal power, which is essential for maintaining efficiency in high-speed communication systems.
  • Adjustable Output Amplitude: The output amplitude of the SY88803VKCTR can be adjusted via an external control pin, providing flexibility and precise control over signal levels.
  • Loss Of Signal (LOS) Indicator: The integrated loss of signal detection feature provides a reliable method for monitoring the integrity of the optical signal.
  • Single 3.3V Power Supply: The device operates on a single 3.3V power supply, simplifying power management within the system.
  • PECL Data Outputs: The SY88803VKCTR features positive emitter-coupled logic (PECL) data outputs, offering compatibility with a wide range of optical transceiver modules.

Applications

The SY88803VKCTR is ideal for deployment in a variety of high-speed data communication applications, including:

  • Gigabit Ethernet Transceivers
  • Fiber Channel Transceivers
  • SONET/SDH Systems
  • High-Speed Data Acquisition Systems

Product Specification

The SY88803VKCTR comes in a compact 10-pin MSOP (Mini Small Outline Package) that offers a space-saving solution for densely packed circuit boards. Its robust design ensures reliable operation in the demanding conditions typical of high-speed optical networks.

Microchip Technology's dedication to innovation and quality is embodied in the SY88803VKCTR, making it a top choice for designers seeking to enhance the performance and reliability of their optical communication systems.

You May Also Be Interested in

Texas Instruments
Ultra Low Distortion Fully Differential Precision ADC Driver with Selectable Power Modes
Need more? Email Us
ECAD model for LMP8350MAX
Micrel
3.3V/5V 622Mbps PECL LOW-POWER LIMITING POST AMPLIFIER WITH TTL SIGNAL DETECT
Need more? Email Us
ECAD model for SY88793VKCTR
Analog Devices Inc.
IC ISOLATOR 16QSOP
Lowest to $10.3410
ECAD model for ADUM3190BRQZ-RL7
Texas Instruments
High Performance Quad DVGA
Need more? Email Us
ECAD model for LMH6522SQE
Intersil
DUAL CH DSL LINE DRIVER
Need more? Email Us
ECAD model for ISL1532AIVEZ
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
ECAD model for MAX9612AUB+T
Maxim Integrated
IC LIMITING AMP 20TQFN
Lowest to $16.3622
ECAD model for MAX3969ETP+
Microchip Technology
IC LIMIT AMP 10MSOP
Lowest to $5.9399
ECAD model for SY88903VKG-TR
Lansdale
Monolithic IF Amplifier
Lowest to $13.8594
ECAD model for MC1350D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 25,500 pieces
MOQ: 90 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention