EN
  • EN
  • DE

TC4422EMF

Part No TC4422EMF
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 9A High-Speed MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 9A, 9A
Rise / Fall Time (Typ) 60ns, 60ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN-S (6x5)
RoHS State Request Verification
Win Source Part Number 1264566-TC4422EMF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control, Power Management
Family Name TC4422
Introduction Date July 03, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC4422EMF CAD Model

Description

The TC4422EMF is a robust, high-speed power MOSFET driver manufactured by Microchip Technology, designed to accommodate a wide variety of applications requiring high peak output current and voltage levels. This driver is capable of delivering up to 9A of peak output current, making it an ideal choice for driving large capacitive loads with high slew rates.

Key Features

  • High Peak Output Current: Capable of delivering up to 9A, ensuring efficient driving of power MOSFETs.
  • Wide Input Supply Voltage Range: Operates from 4.5V to 18V, compatible with various supply levels and systems.
  • High-Speed Operation: Fast rise and fall times of 30ns and 20ns respectively, allowing for quick switching and improved efficiency.
  • Latch-Up Protected: Withstands up to 1.5A of reverse output current, safeguarding the device against latch-up.
  • Output Matched: Propagation delay times between channels are matched, simplifying parallel MOSFET driving.
  • Thermal Protection: Integrated over-temperature protection ensures reliability and longevity of the device.

Applications

The TC4422EMF is versatile in its applications and can be used in a variety of settings, including:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Motor and Solenoid Drivers
  • Class D Switching Amplifiers
  • Pulse Generators

Package and Quality

The device comes in an 8-pin SOIC package, providing a compact solution for space-constrained applications. It is also available in an extended temperature range, making it suitable for industrial and automotive environments. The TC4422EMF is RoHS compliant and adheres to Microchip's commitment to high-quality standards.

Conclusion

With its robust output capabilities and high-speed performance, the TC4422EMF from Microchip Technology stands out as a highly reliable driver for power MOSFETs across a broad spectrum of applications. Its integrated protective features and wide input voltage range make it a versatile and secure choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess