EN
  • EN
  • DE

TC4429CAT

Part No TC4429CAT
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 6A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DRIVER 6A INV TO220-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time 25ns, 25ns
Temperature Range - Operating 0°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-5
Supplier Device Package TO-220-5
Family Part Number TC4429
Manufacturer Pack Quantity 50
MSL Level Not Applicable
Win Source Part Number 1264597-TC4429CAT
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian TC4429CAT CAD Model

Description

Microchip Technology TC4429CAT - High-Speed MOSFET Driver

The TC4429CAT from Microchip Technology is a robust, high-speed, single-output MOSFET driver specifically designed to convert TTL or CMOS input logic levels to a higher voltage and current output with the capability to drive large capacitive loads with excellent switching performance. This driver is an ideal choice for driving power MOSFETs and IGBTs that operate in various applications such as switching power supplies, motor controllers, and inverters.

Key Features

  • High Peak Output Current: The TC4429CAT can deliver an impressive peak output current of 6A, ensuring efficient charging and discharging of gate capacitances.
  • Wide Operating Range: With an operating voltage range of 4.5V to 18V, this driver is versatile and can be used in a variety of circuit configurations and with different supply voltages.
  • High-Speed Operation: The device boasts a fast rise and fall time of 25ns with a 1000pF load, which is crucial for applications requiring quick switching times to minimize power losses.
  • Latch-Up Protection: The TC4429CAT is immune to latch-up, providing additional reliability and robustness in harsh electrical environments.
  • Input Logic Level Flexibility: Compatible with both TTL and CMOS input logic levels, this driver can interface directly with a wide range of microcontrollers and digital logic components.
  • Low Shoot-Through Current: Design measures have been put in place to minimize cross-conduction and shoot-through current, enhancing the overall efficiency and performance of the device.

Applications

The TC4429CAT MOSFET driver is widely used in applications that require high-speed and high-power switching. Some common applications include:

  • Switching power supplies
  • DC to DC converters
  • Motor controllers
  • Power inverters
  • Class D switching amplifiers

With its robust construction, the TC4429CAT is encapsulated in a 5-lead TO-220 package, ensuring heat dissipation is managed effectively when the device is operational in high-power applications. This package also allows for easy mounting onto PCBs and integration with other circuit components. As part of Microchip Technology's commitment to quality, the TC4429CAT is designed to meet the stringent requirements of the industrial and automotive markets, providing a reliable solution for driving MOSFETs in a wide range of electronic systems.

You May Also Be Interested in

Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
TLF11251LDXUMA1 / Half-Bridge Gate Driver IC Non-Inverting PG-TSON-10-2
Lowest to $2.0498

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3108 $59.5944
43+ $2.7166 $116.8138
66+ $2.6317 $173.6922
91+ $2.5468 $231.7588
118+ $2.4619 $290.5042
157+ $2.2072 $346.5304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess