EN
  • EN
  • DE

TC4429VOA

Part No TC4429VOA
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description 6A High-Speed MOSFET Drivers | IC MOSFET DRIVER 6A HS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 18V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Inverting
Rise / Fall Time 25ns, 25ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TC4429
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1264604-TC4429VOA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4429VOA CAD Model

Description

Microchip Technology TC4429VOA MOSFET Driver

The Microchip Technology TC4429VOA is a robust, high-speed, single-output MOSFET driver specifically designed to convert TTL or CMOS input logic levels to a higher output current at the power MOSFET gate. This driver is capable of delivering peak currents of up to 6A, making it an excellent choice for driving large capacitive loads with minimal delay and switching losses.

The TC4429VOA is characterized by its remarkable ability to source and sink high peak currents while maintaining a low supply current draw, which is crucial for power-sensitive applications. With its latch-up protected design, it ensures reliable operation even under the most demanding conditions. The device is also protected against over-temperature conditions, providing an additional layer of security for your circuit design.

This MOSFET driver operates over a wide voltage range of 4.5V to 18V, making it versatile for various applications, including motor control, power supply, and converter circuits. Its high noise immunity and fast rise and fall times of 25ns and 20ns respectively, at a 1000pF load, ensure swift and accurate signal processing, which is critical for high-speed switching applications.

The TC4429VOA comes in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. Its input is compatible with standard CMOS or LSTTL outputs, down to 2.4V logic. This feature allows for direct interfacing with microcontrollers and logic ICs without the need for additional level shifting.

Key features of the TC4429VOA include:

  • High peak output current: 6A
  • Wide operating range: 4.5V to 18V
  • High capacitive load drive capability: 10,000pF in 25ns
  • Low supply current: 4mA (max)
  • High speed: 25ns rise time and 20ns fall time at C<sub>L = 1000pF
  • Input logic level thresholds compatible with TTL/CMOS
  • Latch-up protected: Will withstand 1.5A reverse current
  • ESD protected: 2KV
  • Over-temperature protection

Whether you're designing a high-frequency power converter or looking to drive a high-capacitance gate efficiently, the Microchip Technology TC4429VOA MOSFET driver is a reliable and high-performance solution.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.2702
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5719 $50.0066
35+ $2.9308 $102.5780
53+ $2.8392 $150.4776
73+ $2.7476 $200.5748
95+ $2.6560 $252.3200
126+ $2.3813 $300.0438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess