Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 4
Gate Type N-Channel, P-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.2A, 1.2A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 15ns, 15ns
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1264621-TC4469EPD
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name TC4469
Introduction Date July 03, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian TC4469EPD CAD Model

Description

Microchip Technology TC4469EPD Quad CMOS Power MOSFET Driver

The TC4469EPD is a powerful quad CMOS power MOSFET driver from Microchip Technology, designed to simplify the task of controlling high-power MOSFETs in a wide range of applications. This driver is capable of converting TTL or CMOS input logic levels to high-current outputs at voltages up to 18V. Its robust design makes it an ideal choice for driving capacitive, inductive, and resistive loads, including motors, solenoids, high-power LEDs, and more.

Each driver within the TC4469EPD is capable of providing a 1.5A peak current output, which is suitable for driving large MOSFETs with high gate capacitances. The matched rise and fall times reduce the risk of cross-conduction and power loss, enhancing the efficiency of the overall system. This driver operates within a supply voltage range of 4.5V to 18V, making it versatile for various power systems.

One of the standout features of the TC4469EPD is its latch-up protection, which ensures device safety under extreme conditions. This is complemented by its high noise immunity, characterized by a 25nA typical latch-up current at 125°C, which is crucial for applications operating in electrically noisy environments.

The TC4469EPD comes in a 14-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in both prototyping and production environments. Its input compatibility with TTL and CMOS logic makes it a convenient choice for a range of microcontroller-based systems or any application where logic-level signal interfacing is required.

Whether you are designing an automated system, a power management module, or a high-frequency power converter, the TC4469EPD from Microchip Technology offers a reliable and efficient solution for driving your power MOSFETs. Its combination of high current capability, noise immunity, and latch-up protection ensures that your designs will perform reliably, even in the toughest conditions.

For detailed specifications, application notes, and additional resources, designers are encouraged to visit Microchip Technology's official website or consult the TC4469EPD datasheet.

You May Also Be Interested in

ON Semiconductor
IC MOSFET DRIVER DUAL HS 8-SOIC
Lowest to $1.0211
ECAD model for MC33151DR2
Infineon Technologies
DRIVER IC PG-DSO-8
Need more? Email Us
ECAD model for 2EDN7533FXTMA1
Micrel
Need more? Email Us
ECAD model for MIC4103YMTR
Microchip Technology
IC GATE DRVR HI/LOW SIDE 8WDFN
Need more? Email Us
ECAD model for MCP14A0302T-E/KBA
Vishay
IC GATE DRVR HALF-BRIDGE 8SO / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
ECAD model for SIP41104DY-T1-E3
Micrel
Need more? Email Us
ECAD model for MIC4424ZWMTR
Fairchild/ON Semiconductor
Driver 600V 0.65A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC N Rail / Half-Bridge Gate-Drive IC
Lowest to $1.8835
ECAD model for FAN73833M
Freescale Semiconductor - NXP
IC DRIVER DUAL H-SIDE TMOS 8SOIC
Lowest to $2.6575
ECAD model for MC33285
Maxim Integrated
Driver 3A 1-OUT High Speed Inv/Non-Inv 6-Pin SOT-23
Lowest to $3.4901
ECAD model for MAX15070BAUT+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention