EN
  • EN
  • DE

TC500ACOE

Part No TC500ACOE
Manufacturer Microchip Technology
Catalog Data Acquisition - Analog Front End (AFE)
Description PRECISION ANALOG FRONT ENDS | IC AFE 1 CHAN 17BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Resolution 17
Power (W) 10mW
Supply Voltage , Analog ±4.5V ~ 7.5V
Supply Voltage , Digital ±4.5V ~ 7.5V
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number TC500A
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1264639-TC500ACOE
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC500ACOE CAD Model

Description

Microchip Technology TC500ACOE Overview

The TC500ACOE is a precision analog-to-digital converter (ADC) from Microchip Technology, a leader in microcontroller and analog semiconductors. This high-performance device is designed to deliver accurate and reliable digital representations of analog signals in a variety of applications, ranging from industrial control systems to medical devices.

At the heart of the TC500ACOE lies a precision, high-speed, 17-bit charge-balancing ADC. This converter features a maximum resolution of 17 bits plus sign, ensuring detailed and precise measurements. The device operates over a wide input range and has a conversion time of 6.3 microseconds, which allows for high-speed data acquisition and real-time processing.

The TC500ACOE is characterized by its versatility and ease of use. It is designed with an on-chip charge pump voltage inverter, which simplifies the design by eliminating the need for a negative power supply for the analog input. This makes it an excellent choice for systems where power supply options are limited.

One of the key advantages of the TC500ACOE is its auto-zeroing feature, which reduces the zero-drift and zero-latency errors, thereby improving overall accuracy. The device also includes a self-calibration function on power-up, ensuring that it is ready to provide accurate measurements right from the start.

For interfacing with microprocessors, the TC500ACOE includes a digital serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols. This makes it easy to integrate the ADC into a wide range of digital systems. Additionally, the device comes in a compact 16-pin SOIC package, which is ideal for space-constrained applications.

In summary, the Microchip Technology TC500ACOE is a reliable and precise ADC that offers a combination of high resolution, fast conversion rates, and ease of integration. Its self-calibration and auto-zeroing features ensure consistent performance, making it a solid choice for engineers and designers looking for a high-quality analog-to-digital conversion solution.

You May Also Be Interested in

Analog Devices Inc.
PPG + ECG COMBO AFE
Lowest to $5.0142
Analog Devices Inc.
IC AFE 8 CHAN 14BIT 144CSPBGA
Lowest to $93.2331
Texas Instruments
16-BIT LOW-POWER ANALOG FRONT EN
Need more? Email Us
Analog Devices Inc.
Analog Front End - AFE 2 channel Bio Z
Lowest to $30.6093
STMicroelectronics
Lowest to $4.2489
Maxim Integrated
IC AFE 4 CHAN 10BIT 48TQFN
Need more? Email Us
Texas Instruments
Lowest to $16.6015
Microchip Technology
IC AFE 2 CHAN 24BIT 20QFN
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess