EN
  • EN
  • DE

XRD9816BCV

Part No XRD9816BCV
Manufacturer Exar Corporation
Catalog Data Acquisition - Analog Front End (AFE)
Description 3-Channel 14/16-Bit Linear CCD/CIS Sensor Signal Processors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Exar Corporation
Win Source Part Number 1282329-XRD9816BCV
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRD9816BCV CAD Model

Description

The XRD9816BCV is a complete single-chip 10-bit, 20 MSPS CCD (Charge-Coupled Device) imaging sensor signal processor manufactured by Exar Corporation. It is designed to process the analog signals from a CCD image sensor and convert them into digital data. This integrated solution simplifies the design of imaging systems.

Applications

  • Digital Cameras: Used in digital cameras to process the signals from the CCD image sensor and produce digital images.
  • Security Cameras: Employed in security cameras to process video signals for surveillance and monitoring.
  • Machine Vision Systems: Integrated into machine vision systems for image acquisition and processing in industrial applications.
  • Medical Imaging: Utilized in medical imaging equipment for processing images from CCD sensors used in diagnostic procedures.
  • Document Scanners: Used in document scanners to process the images captured by the CCD sensor.

Features

  • 10-Bit Resolution: Provides high-resolution digital output with 10 bits of gray-scale information.
  • 20 MSPS Sampling Rate: Supports a sampling rate of up to 20 million samples per second, enabling high-speed image acquisition.
  • Correlated Double Sampling (CDS): Includes CDS circuitry to reduce noise and improve image quality.
  • Black Level Clamping: Features black level clamping to ensure accurate black levels in the output image.
  • Programmable Gain and Offset: Allows for programmable gain and offset adjustments to optimize image contrast and brightness.
  • Single Supply Operation: Operates from a single power supply, simplifying system design.

Benefits

  • High Image Quality: Provides high-quality digital images with low noise and accurate color reproduction.
  • High Speed: Enables high-speed image acquisition, allowing for real-time video processing.
  • Improved Signal-to-Noise Ratio: Reduces noise in the image, improving overall image clarity.
  • Accurate Black Levels: Ensures accurate black levels in the output image, improving image contrast.
  • Flexible Image Adjustment: Allows for flexible adjustment of image contrast and brightness, optimizing image quality.
  • Simplified System Design: Simplifies system design by integrating all necessary functions into a single chip.

Additional Details

The XRD9816BCV requires a stable clock signal for proper operation. The output data is typically provided in a parallel format. It offers features such as gain and offset adjustments to calibrate the sensor and improve picture quality. It minimizes the need for external components, reducing the overall system size and cost. The operating voltage is typically 5V. The digital output can be interfaced with microprocessors or FPGAs for further image processing.

You May Also Be Interested in

Analog Devices Inc.
OPTICAL MODULE FOR HRM/SPO2 / Channel AFE Bit
Lowest to $15.6405
Texas Instruments
Lowest to $16.6015
Cirrus Logic Inc.
3 Channel AFE 8, 10, 12, 16 Bit 360 mW 32-QFN (5x5)
Lowest to $28.6764
Broadcom Limited
MULTI-MODE DSL ANALOG FRONT END / Channel AFE Bit
Lowest to $23.2836
Burr-Brown (TI)
2 Channel AFE 14 Bit 325 mW 48-SSOP
Need more? Email Us
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
STMicroelectronics
Lowest to $4.2489
Texas Instruments
Lowest to $7.2089
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess