Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
FET Type N and P-Channel
FET Feature Standard
Drain-Source Breakdown Voltage 200V
Maximum Rds On at Id,Vgs 7 Ohm @ 1A, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Input Capacitance 110pF @ 25V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (4x4)
Win Source Part Number 212629-TC6320K6-G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC6320K6-G CAD Model

Description

The TC6320K6-G is a high-performance, precision voltage reference from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is designed to offer a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuit applications.

Key Features

  • Voltage Accuracy: With an initial accuracy of ±0.1%, the TC6320K6-G provides a highly precise voltage reference for critical applications where precision is paramount.
  • Low Temperature Coefficient: It features a low temperature coefficient, ensuring minimal drift over a wide temperature range, thus maintaining its accuracy and reliability under varying environmental conditions.
  • Wide Operating Range: The device operates over a broad range of input voltages and temperatures, making it versatile for different use cases and system designs.
  • Extended Temperature Range: The TC6320K6-G is designed to perform consistently in extended temperature ranges, suitable for industrial and automotive applications that demand high reliability.
  • Low Power Consumption: It is optimized for low power consumption, which is essential for battery-powered and energy-sensitive applications.
  • Package Options: The product is available in a variety of package options to fit diverse mounting and space requirements.

Applications

The TC6320K6-G voltage reference is suitable for a wide range of applications, including:

  • Precision data acquisition systems
  • High-resolution ADCs and DACs
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems

With its combination of high accuracy, stability, and reliability, the Microchip Technology TC6320K6-G is an excellent choice for designers who require a dependable voltage reference in their electronic systems. Its robust design and adaptability to various conditions make it a go-to component for precision applications.

You May Also Be Interested in

NXP / Nexperia
LDMOS S-band radar power transistor
Need more? Email Us
ECAD model for BLS7G2729LS-350P
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Lowest to $164.7788
ECAD model for APT5010LVFR
ON Semiconductor
N-Channel Power MOSFET 100 V, 72 A, 14 mΩ
Lowest to $2.8679
ECAD model for NTB6411ANT4G
M/A-Com Technology Solutions
Gallium Nitride 28V, 25W RF Power Transistor
Lowest to $2,569.4118
ECAD model for NPTB00025
Infineon Technologies
650V CoolMOS™ C7 Power Transistor
Lowest to $19.7908
ECAD model for IPA65R045C7
Rohm Semiconductor
MOSFET N-CH 30V 13A 8PSOP
Lowest to $0.5525
ECAD model for RMW130N03TB
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT20M22B2VFR
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT5020SVR
Advanced Power Technology
POWER MOS 7 MOSFET
Need more? Email Us
ECAD model for APT5024BLL

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6268 $58.0288
38+ $2.9758 $113.0804
59+ $2.8828 $170.0852
81+ $2.7898 $225.9738
104+ $2.6968 $280.4672
139+ $2.4179 $336.0881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 453 pieces
MOQ: 16 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention