EN
  • EN
  • DE

TL2844D-8

Part No TL2844D-8
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description CURRENT-MODE PWM CONTROLLERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Internal Switch(s) No
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage 10 V ~ 30 V
Duty Cycle 97%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 1268148-TL2844D-8
Manufacturer Homepage www.ti.com
Family Name TL2844
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL2844D-8 CAD Model

Description

The TL2844D-8 is a versatile Pulse Width Modulation (PWM) controller from Texas Instruments, designed to offer an efficient solution for power supply management and regulation. This integrated circuit is engineered to provide precise control of the power delivered to electrical loads, making it an essential component for a wide array of applications, including switch-mode power supplies, DC-DC converters, and battery chargers.

Key Features

  • Flexible Operation: The TL2844D-8 operates at a programmable frequency range, allowing designers to tailor the PWM to suit specific system requirements.
  • High Efficiency: With its advanced design, the controller ensures high efficiency in power conversion, which is critical for reducing heat dissipation and improving system reliability.
  • Error Amplifier: An integrated error amplifier provides tight voltage regulation, essential for maintaining consistent performance in fluctuating power environments.
  • Current Sense Input: The device includes a current sense input that enables overcurrent protection, safeguarding the system from potential damage due to excessive current draw.
  • Thermal Shutdown: The TL2844D-8 is equipped with a thermal shutdown feature that protects the IC from overheating, ensuring long-term stability and operation.
  • Soft-Start Function: A built-in soft-start function minimizes inrush current during startup, which can be critical for preventing system stress and extending component lifespan.

Applications

The TL2844D-8's robust feature set makes it suitable for a variety of power management applications:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated DC-DC Converters
  • Offline Power Converters
  • LED Lighting Systems
  • Telecommunication Equipment
  • Industrial Control Systems

Technical Specifications

The TL2844D-8 operates with a supply voltage range that is compatible with most system voltages. Its extended temperature range ensures performance across various environmental conditions. The device is available in a standard package, making it easy to integrate into existing designs.

Conclusion

With its comprehensive set of features, the TL2844D-8 PWM controller from Texas Instruments stands out as a reliable and efficient solution for managing and regulating power in a multitude of electronic systems. Its adaptability and protective features make it a valuable asset for any power management application.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess