EN
  • EN
  • DE

TEA1523P/N2

Part No TEA1523P/N2
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS OVP UVLO HV 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 9.5V
Supply Voltage - Operating 7.5 V to 40 V
Duty Cycle 75%
Frequency - Switching 10kHz to 200kHz
Power (Watts) 30W
Fault Protection Current Limiting, Over Temperature, Short Circuit
Control Features Frequency Control
Temperature Range - Operating -40°C to 145°C (TJ)
Case / Package 8-DIP
Mounting Through Hole
Win Source Part Number 053112-TEA1523P/N2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1523P/N2 CAD Model

Description

The TEA1523P/N2 is a cutting-edge switch mode power supply (SMPS) control IC from NXP Semiconductors, belonging to the esteemed GreenChip™ III family. It is specifically designed to facilitate the creation of a compact and efficient power supply unit with a minimal number of external components.

This innovative controller IC integrates several powerful features that make it an ideal choice for a wide range of applications, including adapters, chargers, and standby and auxiliary power supplies. With its high level of integration, the TEA1523P/N2 helps in reducing the overall system cost while simultaneously enhancing performance and reliability.

Key Features:

  • High Efficiency: The TEA1523P/N2 is optimized for high efficiency, which is crucial for energy-saving applications. It supports quasi-resonant operation at high power levels and green-mode operation at lower power levels, reducing energy consumption across the full load range.
  • Low Standby Power: It is designed to achieve very low standby power consumption, making it suitable for equipment that must comply with stringent energy regulations.
  • Integrated Protection Features: The IC includes various protection mechanisms such as OverVoltage Protection (OVP), OverTemperature Protection (OTP), and OverCurrent Protection (OCP), enhancing the safety and longevity of the power supply.
  • Frequency Modulation: To minimize Electromagnetic Interference (EMI), the TEA1523P/N2 employs frequency modulation, which helps in meeting EMI regulations without the need for additional filtering components.
  • Valley Switching: Valley switching for minimum switch-on loss, contributing to the overall efficiency of the power supply.
  • Universal Mains Supply Operation: The IC operates across a wide input voltage range, making it suitable for global use without the need for voltage selection.

The TEA1523P/N2 is available in a DIP8 package, providing a compact solution for PCB design. Its robust design and compatibility with a broad range of auxiliary and standby power applications make it a versatile and essential component in the design of modern, eco-friendly power supplies.

Applications:

  • Notebook adapters
  • Consumer electronics power supplies
  • Standby and auxiliary power supplies
  • Chargers for mobile devices

Overall, the TEA1523P/N2 from NXP is a smart choice for designers looking to meet the latest energy efficiency standards without compromising on performance or reliability.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0802 $62.4060
70+ $1.7071 $119.4970
105+ $1.6528 $173.5440
145+ $1.5997 $231.9565
190+ $1.5465 $293.8350
250+ $1.3872 $346.8000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess