Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Package Tube
Product Status Active
Programmable Not Verified
Type PLL Clock Driver
PLL Yes with Bypass
Input LVTTL
Output LVTTL
Number of Circuits 1
Frequency - Max 175MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number CDCVF2510
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 578027-CDCVF2510PW
Ultra Librarian 3D Model Ultra Librarian CDCVF2510PW CAD Model

Description

Texas Instruments CDCVF2510PW Clock Buffer

The Texas Instruments CDCVF2510PW is a high-performance, 3.3V Phase-Locked Loop (PLL) clock driver designed to meet the demanding requirements of synchronous memory systems. This precision clock distribution device is tailored to distribute one clock input to ten outputs with minimal skew and jitter, ensuring reliable operation and synchronization across all outputs.

Encased in a compact 24-pin TSSOP package, the CDCVF2510PW is engineered to provide a low-skew, low-jitter clock distribution solution that is essential for today's high-speed digital systems. The device supports a wide range of input frequencies, making it a versatile choice for various applications including synchronous DRAM, graphics memory systems, and other memory and logic applications requiring multiple clock outputs with tight timing constraints.

Key Features:

  • Low Skew: The device guarantees low output-to-output skew, ensuring that all clock signals arrive at their destinations simultaneously, enhancing system reliability and performance.
  • PLL Clock Distribution: The integrated PLL allows for a stable distribution of the clock signal, even when faced with varying load conditions or changes in input frequency.
  • Multiple Outputs: With ten clock outputs, the CDCVF2510PW can drive multiple loads, reducing the need for additional clock buffer components and simplifying the design.
  • Wide Operating Frequency Range: The device can handle a broad range of input frequencies, providing flexibility for use in different system designs.
  • 3.3V Operation: Designed for 3.3V power supply systems, it aligns with common industry voltage standards, ensuring compatibility with a wide array of digital systems.
  • Industrial Temperature Range: The CDCVF2510PW is rated for operation over the industrial temperature range, making it suitable for harsh environments.

With its precise clock distribution capabilities, the CDCVF2510PW from Texas Instruments is an ideal solution for designers looking to optimize their high-speed digital systems. Its robust feature set ensures that it can meet the stringent timing requirements of synchronous memory interfaces, while also providing the flexibility needed for a wide range of other applications.

For additional information, including detailed specifications, timing diagrams, and application notes, designers are encouraged to consult the Texas Instruments datasheet for the CDCVF2510PW.

You May Also Be Interested in

Diodes Incorporated
9 OUTPUT ZDB / IC
Lowest to $14.4143
ECAD model for PI6C22409P-1HLE
Microchip Technology
3.3V, 1.5GHz ÷1/÷2 DIFFERENTIAL LVECL/LVPECL PROGRAMMABLE CLOCK | IC CLOCK GEN/BUFF LVPECL 52LQFP
Lowest to $6.0075
ECAD model for SY100E222LTY
Skyworks Solutions Inc.
IC CLK MULTIPLIER ATTENUATOR / IC
Lowest to $36.5585
ECAD model for SI5345D-B04530-GM
ON Semiconductor
IC CLOCK GEN ECL 2/4/8 16SOIC
Lowest to $8.2324
ECAD model for MC100EL34D
Skyworks Solutions Inc.
IC FREQ SYNTH 24TSSOP
Lowest to $154.6705
ECAD model for SI4136-F-GT
IDT, Integrated Device Technology Inc
3.3V EEPROM PROGRAMMABLE CLOCK GENERATOR | IC CLK GEN 3.3V EEPROM 32TQFP
Need more? Email Us
ECAD model for IDT5V9885BPFGI
ON Semiconductor
IC PRESCALER DUAL 1.1GHZ 8SOIC
Lowest to $0.7765
ECAD model for MC12026AD
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $26.8396
ECAD model for LMK04001BISQ/NOPB
Diodes Incorporated
IC ZD BUFFER 8TSSOP
Lowest to $1.0651
ECAD model for PI6C2405A-1LEX

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8104 $59.2416
10+ $12.1521 $121.5210
15+ $11.7724 $176.5860
20+ $11.3926 $227.8520
26+ $11.0128 $286.3328
35+ $9.8736 $345.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 4 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention