Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058399-F930J227MDC
Categories OEM Parts(F-I)
Manufacturer Nichicon
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F930J227MDC CAD Model

Description

The F930J227MDC is a non-compliant capacitor that is part of the OEM Parts(F-I) category.

  • Manufacturer: Nichicon
  • Category: OEM Parts(F-I)
  • RoHS: Non-Compliant
  • Popularity: Low
  • Supply and Demand Status: Shortage
  • Win Source Part Number: 1058399

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for HM62256BLTM-4SL
Renesas Electronics America
Lowest to $0.3764
ECAD model for HD74HC174P-E
IXYS
MOSFET N-CH 65V 130A TO263 / N-Channel 65 V 130A (Tc) 250W (Tc) Surface Mount TO-263AA
Need more? Email Us
ECAD model for IXTA130N065T2
IXYS
IXGT64N60B3 TRL / IGBT PT 600 V 64 A 460 W Surface Mount TO-268
Need more? Email Us
ECAD model for IXGT64N60B3-TRL
Holtek
Need more? Email Us
ECAD model for HT93LC46-8DIP
Amphenol
Need more? Email Us
ECAD model for F4-696681-011
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
ECAD model for FL FOC PN-B-980/1000
Halo Electronics Inc
Ind Drum Core Shielded 47uH 20% T/R
Need more? Email Us
ECAD model for HDS129-470MTR
Toshiba Semiconductor and Storage
Trans IGBT Chip N-CH 600V 50A 230000mW 3-Pin(3+Tab) TO-3PN Magazine
Lowest to $6.8230
ECAD model for GT50JR22(STA1,E,S)

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention