The Texas Instruments TLC2262IP is a high-quality, precision operational amplifier (op-amp) that is part of the LinCMOS™ family. This device is designed for a wide range of analog applications, offering a blend of low power consumption and high performance. The TLC2262IP is particularly suitable for battery-powered electronics, where extended battery life is essential.
Key Features:
- Low Power Consumption: The TLC2262IP is optimized for low power, drawing just 210 µA/channel. This makes it an ideal choice for portable and battery-operated applications where power efficiency is critical.
- Wide Supply Range: It operates from a single supply range of 3 V to 16 V or a dual supply range of ±1.5 V to ±8 V, providing flexibility in various circuit configurations.
- Rail-to-Rail Output: The output can swing to within millivolts of the supply rails, maximizing the dynamic range in low-voltage applications.
- High Input Impedance: The TLC2262IP features an extremely high input impedance, which minimizes the current drain on input sources.
- Low Input Bias and Offset Currents: This op-amp has low input bias and offset currents, reducing errors in high-impedance sensor circuits and precision applications.
- Stable Operation: It is stable for capacitive loads up to 10,000 pF, ensuring reliable performance in a variety of configurations.
Applications:
- Portable and battery-powered equipment
- Medical instrumentation
- Analog filters
- Data acquisition systems
- Test equipment
- Sensor signal conditioning
Product Specifications:
Parameter
Value
Package/Case
PDIP-8
Number of Channels
2
Output Type
Rail-to-Rail
Bandwidth
80 kHz
Slew Rate
0.04 V/µs
The TLC2262IP from Texas Instruments is a reliable and versatile op-amp that meets the needs of diverse applications requiring high precision and low power consumption.