EN
  • EN
  • DE

TLV2475AIN

Part No TLV2475AIN
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 1.5 V/μs
GBP - Gain Bandwidth Product 2.8MHz
Current - Input Bias 2.5pA
Voltage - Input Offset 250μV
Operating Supply Current 600μA
Output Current per Channel 35mA
Dual Supply Voltage (±) 2.7 V ~ 6 V, ±1.35 V ~ 3 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 1270195-TLV2475AIN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TLV2475A
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLV2475AIN CAD Model

Description

Overview of TLV2475AIN from Texas Instruments

The TLV2475AIN is a high-performance, low-power operational amplifier from Texas Instruments, designed to cater to a wide range of applications that require precision and efficiency. With its Rail-to-Rail Input/Output swing and single-supply operation, the TLV2475AIN is particularly well-suited for battery-powered devices, portable equipment, and other applications where power conservation is crucial.

Key Features

  • Low Power Consumption: The device operates with a quiescent current of just 500 µA per channel, which is a key attribute for power-sensitive applications.
  • Rail-to-Rail Input/Output: The amplifier provides an increased dynamic range, making it ideal for use in systems with limited supply voltages.
  • Wide Bandwidth: It offers a bandwidth of 2.8 MHz, allowing it to be used in applications requiring moderate speed.
  • High Output Drive: The TLV2475AIN can deliver a high output current, which is beneficial when driving heavy loads.
  • Single-Supply Operation: The device can operate from a single supply voltage ranging from 2.7V to 6V, providing design flexibility.
  • MicroPower Shutdown Mode: It features a shutdown mode that reduces the current consumption to a mere 0.3 µA/channel, further conserving power when the amplifier is not in active use.

Applications

The TLV2475AIN is versatile, with potential use in various applications including:

  • Portable Instruments
  • Test Equipment
  • Sensor Interfaces
  • Active Filters
  • Audio Electronics
  • Battery-Operated Devices
  • Medical Instrumentation

Package and Quality

The device is available in a PDIP package, ensuring ease of integration into a wide variety of circuit boards. Texas Instruments is known for its commitment to quality, and the TLV2475AIN is no exception. It is built to meet high standards, ensuring reliable performance in demanding environments.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess