EN
  • EN
  • DE

SN75ALS176PG4

Part No SN75ALS176PG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 60 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 75ALS176
Other Names SN75ALS176PE4,SN75ALS176PE4
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261460-SN75ALS176PG4
Ultra Librarian 3D Model Ultra Librarian SN75ALS176PG4 CAD Model

Description

Product Overview: SN75ALS176PG4 from Texas Instruments

The SN75ALS176PG4 is a differential bus transceiver designed by Texas Instruments to provide high-speed bidirectional communication on multipoint bus transmission lines. It is part of the industry-standard SN75ALS176 series and is specifically engineered for balanced transmission lines, making it an excellent choice for applications that require robust data transmission with minimal signal distortion.

Key Features

  • High-Speed Operation: The device is capable of operating at data rates up to 10 Mbps, making it suitable for high-speed data transfer applications.
  • Differential Bus Transceiver: It utilizes a differential line driver and receiver, which allows for reduced electromagnetic interference (EMI) and increased immunity to common-mode noise.
  • Thermal Shutdown Protection: The SN75ALS176PG4 is equipped with a thermal shutdown feature that protects the device from damage due to excessive power dissipation.
  • Low Power Consumption: It is designed to consume low power, making it ideal for energy-sensitive applications.
  • Fail-Safe Design: The receiver is designed to output a high state when the bus is open or inactive, ensuring a fail-safe condition for the connected systems.

Applications

The SN75ALS176PG4 is versatile and can be used in a variety of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Network servers and workstations
  • Data acquisition systems

Product Specifications

The transceiver is characterized for operation from -40°C to 85°C and comes in a DIP-8 package, which is suitable for through-hole mounting. It is designed to operate with a single 5V power supply, which is common in digital systems, ensuring easy integration into existing designs.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75ALS176PG4 is no exception. It undergoes rigorous testing to ensure it meets the high standards expected from a leading semiconductor manufacturer. This product is a reliable choice for designers looking to implement a robust data communication interface in their systems.

With its combination of speed, power efficiency, and noise immunity, the SN75ALS176PG4 from Texas Instruments stands out as a top-tier component for any application requiring reliable differential data transmission.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess