Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Display Type LCD
Configuration 7 Segment
Digits or Characters A/D 4.5 Digits
Operating Supply Current 800μA
Operating Supply Voltage 6 V ~ 12 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 44-QFP
Manufacturer Package 44-PQFP (10x10)
Win Source Part Number 796453-TC7129CKW713
Popularity Medium
Supply and Demand Status Limited
Family Name TC7129
Introduction Date January 07, 1997
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian TC7129CKW713 CAD Model

Description

The TC7129CKW713 from Microchip Technology is a high-performance, precision analog-to-digital converter (ADC) that offers an exceptional balance of accuracy and ease of use. Designed for a wide range of applications, including industrial measurement, automated test equipment, and data acquisition systems, this product stands out for its reliability and efficiency in converting analog signals into digital data.

Key Features

  • Resolution: The TC7129CKW713 boasts a high-resolution 4½-digit ADC, providing fine detail in measurement with consistent and accurate results.
  • Integration: This ADC integrates a precision voltage reference and an oscillator, simplifying the design and reducing the number of external components required.
  • Interface: The device offers a direct display drive for an LCD, making it an ideal choice for handheld meters and other portable devices where power efficiency and direct readout are crucial.
  • Low Power: It is designed for low-power operation, which is critical for battery-powered equipment, ensuring longer operational life and reliability.
  • Dual Slope Conversion: The TC7129CKW713 utilizes a dual-slope conversion technique, which is known for its noise rejection capabilities and is suitable for environments with fluctuating conditions.

Applications

Microchip's TC7129CKW713 is versatile and can be used in various applications, such as:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control Systems
  • Automated Test Equipment
  • Battery-powered Devices

Quality and Support

As with all Microchip products, the TC7129CKW713 is backed by comprehensive technical support and is manufactured to the highest quality standards. Customers can expect robust performance and dependable operation, ensuring that their applications function smoothly and effectively.

You May Also Be Interested in

ON Semiconductor
IC DRVR 88 SEGMENT 36MFPSDJ
Need more? Email Us
ECAD model for LC75844MHS-MPB-E
Epson Electronics America Inc-Semiconductor Div
LCD Driver 132 Segment 16 Common
Lowest to $14.2901
ECAD model for S1D15605D11B000
Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16DIP
Need more? Email Us
ECAD model for CD74HCT4511E
Maxim Integrated
IC DRVR 7/14/16 SEGMENT 40TQFN
Need more? Email Us
ECAD model for MAX6954ATL+
Harris Corporation
8-DIG LED DISPLAY DECODER DRIVER
Need more? Email Us
ECAD model for ICM7228DMJI
SANYO Semiconductor (U.S.A) Corporation
DUTY GENERAL-PURPOSE LCD DRIVER
Need more? Email Us
ECAD model for LC75814VS-MPB-E
Maxim Integrated
IC DRVR DSPL LED 40-DIP
Need more? Email Us
ECAD model for MAX6953EPL+
Microchip Technology
IC DISPLAY DRIVER 20CH 80V 28DIP
Need more? Email Us
ECAD model for HV5812P-G
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP
Need more? Email Us
ECAD model for CD4056BPW

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention