Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Function Ratiometric
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage -Vin, 2Vin
Output Current 40mA
Switching Frequency 12kHz
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 8-CDIP
Supplier Device Package 8-CERDIP
Family Part Number TC7662A
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1265253-TC7662AIJA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC7662AIJA CAD Model

Description

Microchip Technology TC7662AIJA Voltage Converter

The TC7662AIJA is a high-performance, versatile voltage converter from Microchip Technology, designed to meet the needs of a wide range of applications that require voltage conversion. This device is a part of the TC7662 series, which is known for providing reliable and efficient charge pump voltage inversion or voltage doubling in a compact package.

The TC7662AIJA is capable of delivering a regulated output voltage that can be either higher or lower than the input voltage, making it an ideal choice for applications that require a negative supply from a positive input or a higher positive supply. It operates over a broad input voltage range from 1.5V to 10V, which allows for flexibility in design and ensures compatibility with various low-power devices and battery-operated systems.

This voltage converter comes in an 8-pin CERDIP (Ceramic Dual In-line Package) package, which provides excellent thermal performance and robustness, making it suitable for industrial and harsh environments. The device features a high switching frequency of up to 20kHz, which allows for the use of small, cost-effective capacitors with lower capacitance values, resulting in a compact and economical power supply design.

Key features of the TC7662AIJA include its low power consumption, which is critical for extending battery life in portable devices. It also boasts a high power efficiency, which reduces heat generation and enhances system reliability. The built-in thermal shutdown feature protects the device from overheating, further ensuring stable operation over its entire temperature range.

Applications for the TC7662AIJA are diverse and include LCD bias supplies, op-amp power supplies, memory programming, portable instruments, and any other system that requires an efficient voltage conversion solution. Its ease of use, combined with Microchip Technology's reputation for quality, makes the TC7662AIJA a reliable choice for engineers and designers looking to incorporate a flexible voltage converter into their electronic designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852XMXA-0.8/NOPB
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 12QFN
Need more? Email Us
ECAD model for MP28258DD-A-LF-P
Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
National Semiconductor (TI)
IC REG BUCK ADJ 650MA 8USMD
Need more? Email Us
ECAD model for LM3202TL/NOPB
Renesas Electronics America
IC REG BUCK 3.3V 500MA 6UTDFN
Need more? Email Us
ECAD model for ISL9104AIRUNZ-T7A
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT
ON Semiconductor
EIGHT CHANNEL SWITCHING REGULATO
Need more? Email Us
ECAD model for LV5604T-MPB-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention