Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin
Output Current 80mA
Frequency - Switching 12kHz to 24kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1106284-TC962EPA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC962EPA CAD Model

Description

Microchip Technology TC962EPA Voltage Converter

Microchip Technology TC962EPA

The TC962EPA is a versatile and robust voltage converter integrated circuit (IC) from the renowned manufacturer, Microchip Technology. This IC is specifically designed to provide a reliable solution for applications requiring voltage inversion from a positive to a negative supply, making it an ideal choice for a wide range of electronic devices and systems.

At the heart of the TC962EPA lies its capability to deliver a charge pump inversion with a higher output current compared to its predecessors. This feature allows it to efficiently convert a positive voltage in the range of 1.5V to 12V to a corresponding negative voltage, offering great flexibility for designers working with different power levels.

One of the key attributes of the TC962EPA is its low power consumption, which is critical for battery-operated devices. The device boasts a quiescent current of just 80µA, making it an energy-efficient choice for portable applications. Furthermore, the TC962EPA can deliver a continuous output current of up to 40mA, which is sufficient for a multitude of low-power applications.

The TC962EPA is housed in an 8-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into various circuit designs. Its operational temperature range from -40°C to +85°C guarantees stable performance across diverse environmental conditions. Additionally, the IC features onboard frequency compensation, which simplifies the design process by eliminating the need for external components.

Another significant advantage of the TC962EPA is its built-in thermal overload protection. This safety mechanism ensures that the device remains protected under extreme operating conditions, thus preserving the longevity and reliability of both the IC and the overall system it is a part of.

In summary, the Microchip Technology TC962EPA voltage converter is a compact, efficient, and reliable solution for designers looking to incorporate voltage inversion in their electronic projects. With its low power consumption, high output current capability, and built-in protection features, the TC962EPA stands out as a top choice for a variety of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 15A 20QFN
Lowest to €2.1380
ECAD model for MP38873DL-LF-Z
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to €5.3620
ECAD model for LT3995EMSE#TRPBF
STMicroelectronics
Lowest to €2.7535
ECAD model for L6920DATR
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to €0.3905
ECAD model for LM2575-5.0YN
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to €7.0097
ECAD model for TPS82085SILR
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to €7.0617
ECAD model for LT3995EMSE#PBF
Alpha & Omega Semiconductor Inc.
POWER IC EZBUCK
Lowest to €0.7343
ECAD model for AOZ2151PQI-03
Renesas Electronics America
IC REG BUCK ADJ 3A SGL/DL 24QFN
Lowest to €4.7279
ECAD model for ISL8036IRZ-T
Infineon Technologies
IC REG BUCK ADJUSTABLE 4A 17PQFN
Lowest to €1.7989
ECAD model for IR3853MTRPBF

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ €4.3248 €47.5731
26+ €3.5486 €92.2631
40+ €3.4376 €137.5045
55+ €3.3267 €182.9703
71+ €3.2159 €228.3257
95+ €2.8832 €273.9057
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,450 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention