Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 9V
Maximum Input Voltage 36V
Nominal Output Voltage (Min/Fixed) 5.1V
Maximum Output Voltage 28V
Output Current 4A
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 15-Multiwatt
Win Source Part Number 002277-L4964
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L4964 CAD Model

Description

The L4964 from STMicroelectronics is a robust and versatile voltage regulator designed to cater to a wide range of applications requiring a stable power supply. This innovative component is engineered to deliver high performance with a step-down switching regulator topology, ensuring efficient power conversion for your electronic devices.

Key Features

  • Output Voltage Range: The L4964 is capable of providing an adjustable output voltage ranging from 5.1V to 40V, making it suitable for a diverse array of applications.
  • Output Current Capacity: It can supply up to 4A of output current, allowing it to power a broad range of electronic components and systems.
  • High Efficiency: The device features high efficiency, which minimizes energy loss during power conversion, thus extending the battery life of portable applications and reducing heat dissipation.
  • Thermal Protection: Equipped with thermal shutdown, the L4964 ensures reliable operation by protecting itself from damage due to excessive heat.
  • Short Circuit Protection: The built-in short circuit protection feature safeguards the regulator and the connected electronic circuits from potential damage caused by short circuit conditions.

Applications

The versatile nature of the L4964 makes it an ideal choice for a variety of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Computer power supplies
  • Battery-powered devices
  • Power management solutions

Reliability and Durability

STMicroelectronics is known for its commitment to quality, and the L4964 is no exception. This regulator is designed to meet the stringent requirements of the most demanding applications, ensuring reliability and durability over a wide range of operating conditions. With the L4964, designers can be confident in the performance and longevity of their power supply solutions.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 3.5A 20TQFN
Lowest to €1.4239
ECAD model for MAX17504ATP+T
STMicroelectronics
IC REG BUCK ADJ 3A 10VDFPN
Lowest to €1.5229
ECAD model for L7986TR
ON Semiconductor
Need more? Email Us
ECAD model for LA5752MPL-DL-E
Texas Instruments
Module DC-DC 1-OUT 0.8V to 6V 3A 8-Pin uSIP SMD EP T/R / TPS82085 3-A High Efficiency Step-Down Converter MicroSiP with Integrated Inductor | IC REG BUCK ADJUSTABLE 3A 8USIP
Lowest to €7.0097
ECAD model for TPS82085SILR
ON Semiconductor
IC REG BUCK ADJ 3.1A SMP5
Lowest to €1.6161
ECAD model for LA5744MP-DL-E
Microchip Technology
IC REG BUCK 5V 1A 16DIP
Lowest to €0.3905
ECAD model for LM2575-5.0YN
Linear Technology
IC REG BUCK ADJ 3A 16MSOP
Lowest to €5.3620
ECAD model for LT3995EMSE#TRPBF
Texas Instruments
SIMPLE SWITCHER Step-Down Converter | IC REG BUCK ADJUSTABLE 3A 8SOPWR
Lowest to €0.3370
ECAD model for LMR16030SDDAR
Texas Instruments
3-17V 1A Step-Down Converter in 3x3 QFN Package | IC REG BUCK 5V 1A 16QFN
Lowest to €1.1510
ECAD model for TPS62153RGTR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ €7.4752 €59.8017
20+ €6.1336 €122.6716
30+ €5.9419 €178.2564
41+ €5.7502 €235.7574
53+ €5.5585 €294.5994
71+ €4.9836 €353.8329
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,752 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention