EN
  • EN
  • DE

U6808B-MFPG3Y

Part No U6808B-MFPG3Y
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description Specia Fail-safe IC | IC FAILSAFE W/RELAY DRVR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Status Obsolete
Applications Automotive
Supply Current 15mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number U6808B
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Win Source Part Number 1275420-U6808B-MFPG3Y
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U6808B-MFPG3Y CAD Model

Description

The U6808B-MFPG3Y, manufactured by Microchip Technology, is a cutting-edge product designed for sophisticated automotive and industrial systems. As a leader in the semiconductor industry, Microchip Technology is renowned for its high-quality and reliable components, and this product is no exception.

Key Features and Benefits

  • High Integration: The U6808B-MFPG3Y integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of components required on a circuit board. This leads to a reduction in both size and cost, making it an economical choice for mass production.
  • Robust Performance: Designed to withstand the harsh conditions often found in automotive and industrial environments, this product offers a high level of performance and reliability. It is built to handle wide temperature ranges and is resistant to the electrical noise that can be common in such settings.
  • Energy Efficiency: Energy consumption is a critical factor in the design of modern electronic systems. The U6808B-MFPG3Y is engineered to operate with high efficiency, which not only saves power but also helps in reducing the heat generated, thus extending the life of the product.
  • Easy Integration: Microchip Technology understands the importance of ease of integration. The U6808B-MFPG3Y is designed to be compatible with a wide range of microcontrollers and is easy to incorporate into existing designs, which accelerates the development process and time to market.

Applications

The versatility of the U6808B-MFPG3Y makes it suitable for a variety of applications, particularly where reliability and performance are paramount. It is commonly used in:

  • Automotive control systems
  • Industrial automation
  • Motor control units
  • Power management systems

Conclusion

In conclusion, the U6808B-MFPG3Y from Microchip Technology is a highly integrated and efficient solution tailored for demanding automotive and industrial applications. With its robust performance, energy efficiency, and ease of integration, it stands out as a top choice for engineers and designers looking to enhance their systems with a reliable and cost-effective component.

You May Also Be Interested in

Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Shenzhen Think Future Semiconductor Co., Ltd.
ESOP-8 Power Management - Specialized RoHS
Lowest to $0.2933
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 56VQFN
Lowest to $0.6145
Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6413 $65.6520
90+ $1.3467 $121.2030
135+ $1.3052 $176.2020
185+ $1.2624 $233.5440
240+ $1.2208 $292.9920
320+ $1.0949 $350.3680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess