Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Type Transceiver
Number of Drivers/Receivers 4/1
Receiver Hysteresis 100mV
Operating Supply Voltage 7 V ~ 26 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 798618-U6812B-MFPG3
Popularity Medium
Supply and Demand Status Limited
Family Name U6812B
Introduction Date May 02, 1997
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian U6812B-MFPG3 CAD Model

Description

The U6812B-MFPG3 is a state-of-the-art integrated circuit (IC) from Microchip Technology, specifically designed for advanced automotive applications. This high-performance device is part of Microchip's extensive portfolio of automotive-grade products, known for their reliability and robustness in harsh environments.

At the heart of the U6812B-MFPG3 is its capability to manage multiple functions essential for modern vehicle systems. It is a versatile component, suitable for a wide range of applications within the automotive sector, including but not limited to, body control modules, infotainment systems, and advanced driver-assistance systems (ADAS).

The U6812B-MFPG3 boasts a compact form factor, making it an ideal choice for designs where space is at a premium. Despite its small size, it does not compromise on performance or features. It integrates seamlessly with other Microchip components, offering designers a cohesive and scalable solution for their automotive designs.

One of the key features of the U6812B-MFPG3 is its robustness against the harsh electrical environments typically found in automotive applications. It is designed to withstand high voltage transients, electromagnetic interference (EMI), and other challenging conditions without sacrificing performance. This ensures that the electronics within the vehicle operate reliably over a wide range of temperatures and under various stress factors.

In terms of connectivity, the U6812B-MFPG3 supports various communication protocols standard in the automotive industry, such as CAN, LIN, and FlexRay. This allows for easy integration into existing vehicle networks and facilitates communication between different vehicle systems, ensuring a high level of interoperability.

Microchip Technology's commitment to quality is evident in the U6812B-MFPG3, which is manufactured to meet the stringent requirements of the automotive industry. This includes compliance with the ISO/TS 16949 quality standard, ensuring that each IC meets the highest reliability standards for automotive electronics.

Overall, the U6812B-MFPG3 from Microchip Technology represents a blend of performance, integration, and reliability, making it an excellent choice for automotive manufacturers seeking to enhance their vehicle's electronic systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to $10.3827
ECAD model for ADM236LAN
Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
Infineon Technologies
IC TXRX CAN 1MBAUD 8DSOP
Lowest to $2.1150
ECAD model for TLE7250GVIOXUMA2
Texas Instruments
IC DVR/RCVR RS232 MULT 20TSSOP
Lowest to $1.3473
ECAD model for SN75185PWR
National Semiconductor (TI)
IC DRIVER 4/0 14SOIC
Lowest to $0.2615
ECAD model for DS1488M
Analog Devices Inc.
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for ADM235LJN
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to $4.1377
ECAD model for TRS3237ECDBR
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to $0.8202
ECAD model for TJA1051T/3,118

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention