EN
  • EN
  • DE

UFE412-M4

Part No UFE412-M4
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 676FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Series UFE412-M
Package Tray
Product Status Obsolete
Applications Wireless
Package / Case 676-BBGA, FCBGA
Supplier Device Package 676-FBGA (27x27)
Mounting Type Surface Mount
Base Product Number UFE412
Standard Package 40 pcs
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 901871-UFE412-M4
Ultra Librarian 3D Model Ultra Librarian UFE412-M4 CAD Model

Description

The UFE412-M4 is a high-performance, feature-rich microcontroller unit (MCU) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced microcontroller is designed to cater to a wide range of applications, from industrial control systems to sophisticated consumer electronics. With its robust processing capabilities and extensive peripheral set, the UFE412-M4 is an ideal choice for designers looking to enhance the efficiency and functionality of their products.

Key Features

  • Core: At the heart of the UFE412-M4 is a powerful ARM Cortex-M4 core, capable of running at high clock speeds. It includes a Floating Point Unit (FPU) which enables efficient handling of complex mathematical computations.
  • Memory: The device comes equipped with ample memory resources, including high-speed Flash memory and SRAM, providing sufficient space for application code and data storage.
  • Connectivity: A range of communication interfaces is available on the UFE412-M4, such as I2C, SPI, UART, and USB, allowing for versatile connectivity options with other peripherals and devices.
  • Advanced Peripherals: The MCU includes advanced peripherals like a 12-bit Analog-to-Digital Converter (ADC), multiple timers, and PWM channels that support a variety of functions and enhance the overall system capabilities.
  • Power Efficiency: Designed with power efficiency in mind, the UFE412-M4 features several power-saving modes, which help reduce power consumption in low-power applications.
  • Security: Security features are integrated into the microcontroller to protect against unauthorized access and to ensure the integrity and confidentiality of data.
  • Development Support: Microchip Technology provides extensive development support for the UFE412-M4, including development boards, software libraries, and a comprehensive Integrated Development Environment (IDE).

Applications

The versatility of the UFE412-M4 makes it suitable for a diverse array of applications, including but not limited to automation and control systems, medical devices, automotive electronics, and IoT devices. Its robust set of features and development support tools also make it an excellent choice for educational purposes and for engineers developing prototypes.

You May Also Be Interested in

Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $324.6269 $324.6269
2+ $291.0448 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess