Products specifications

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Package Tape & Reel
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 32V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection No
Applications Ethernet
Capacitance @ Frequency 3pF @ 1MHz
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 4-VDFN
Supplier Device Package QFN-143
Base Product Number USBQ50415
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1342862-USBQ50415CE3/TR7
Ultra Librarian 3D Model Ultra Librarian USBQ50415CE3/TR7 CAD Model

Description

Microchip Technology USBQ50415CE3/TR7 - Robust USB Interface Solution

The USBQ50415CE3/TR7 is a state-of-the-art USB interface product from Microchip Technology, specifically designed to deliver both high performance and reliability for a wide range of applications. This product is an essential component for developers looking to integrate USB connectivity into their designs with confidence and efficiency.

Key Features

  • USB Compliance: The device complies with the latest USB standards, ensuring compatibility with a wide array of USB devices and hosts.
  • Enhanced Protection: It offers robust protection features, including ESD protection, over-current protection, and thermal shutdown, safeguarding your design from common electrical hazards.
  • High-Speed Data Transfer: With support for high-speed data transfer rates, this product is ideal for applications requiring fast and reliable communication over USB.
  • Compact Design: The USBQ50415CE3/TR7 comes in a compact package, making it suitable for space-constrained applications without compromising on performance.
  • Low Power Consumption: It is designed for energy efficiency, which helps to reduce power consumption in your system, making it suitable for battery-powered applications.

Applications

The versatility of the USBQ50415CE3/TR7 allows it to be used across various industries and applications, including:

  • Consumer Electronics
  • Portable Devices
  • Computing Peripherals
  • Industrial Control Systems
  • Medical Equipment
  • Automotive Infotainment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the USBQ50415CE3/TR7 is no exception. Manufactured to the highest standards, this product ensures reliability and longevity in the most demanding conditions. It is an excellent choice for designers who require a USB interface solution that will perform consistently over time.

In summary, the USBQ50415CE3/TR7 from Microchip Technology represents a blend of performance, protection, and practicality, making it an outstanding choice for any application requiring USB connectivity. Its robust feature set and adherence to industry standards make it a valuable addition to any modern electronic design.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5.5VWM 17VC DFN1006-2
Lowest to $0.0871
ECAD model for PESD5V0X1BCAL,315
Rohm Semiconductor
TVS DIODE 5VWM 10.5VC PMDTM
Need more? Email Us
ECAD model for VS5V0UA1LAMTR
STMicroelectronics
TVS DIODE 171VWM 241VC DO15 / 241V Clamp 2A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
Need more? Email Us
ECAD model for STRVS241X02E
Nexperia USA Inc.
TVS DIODE 24VWM DFN1006BD-2
Lowest to $2.6391
ECAD model for PESD1ETH1GXLS-QYL
Littelfuse Inc.
5V 15A 30KV SOD323 BI-DIR TVS
Lowest to $0.2830
ECAD model for SC1533-01FTG
General Semiconductor
TVS DIODE 30.8VWM 49.9VC DO214AA
Lowest to $0.4564
ECAD model for P6SMB36CAHE3_A/H
Littelfuse Inc.
TVS DIODE 64.1VWM 103VC DO214AA / 103V Clamp 5.9A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.1689
ECAD model for TPSMB75CA
Vishay
TVS DIODE 171VWM 274VC DO214AC
Need more? Email Us
ECAD model for P4SMA200A-E3/5A
Yageo
TVS DIODE 33VWM 53.3VC DO214AA
Lowest to $0.0405
ECAD model for SMBJ33CA/TR13

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention