EN
  • EN
  • DE

VN2210N2

Part No VN2210N2
Manufacturer Microchip Technology
Catalog FETs - Single
Description N-Channel Enhancement-Mode Vertical DMOS FETs | MOSFET N-CH 100V 1.7A TO39-3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Bulk
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 100V
Id - Continuous Drain Current 1.7A
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Maximum) at Id, Vgs 350mOhm at 4A, 10V
Gate Source Voltage(th) (Maximum) at Id 2.4V at 10mA
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 500pF at 25V
Power Dissipation (Maximum) 360mW
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-39
Manufacturer Package TO-205AD, TO-39-3 Metal Can
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1279474-VN2210N2
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN2210N2 CAD Model

Description

Microchip Technology's VN2210N2: A Robust MOSFET Driver

The VN2210N2 is a high-performance, high-side MOSFET driver designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This driver is particularly suitable for automotive and industrial applications where reliable and efficient power management is critical.

Key Features:

  • High-Side Drive: The VN2210N2 is capable of driving N-channel MOSFETs in a high-side configuration, which is essential for creating efficient switching circuits in motor control units, power supplies, and other power management systems.
  • Wide Voltage Range: With an operating voltage range from 5V to 28V, this driver is versatile and can be used in a variety of circuit environments, ensuring compatibility with numerous applications.
  • Low Power Consumption: Designed for energy efficiency, the VN2210N2 minimizes power loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic systems.
  • High Current Drive Capability: It provides robust output current drive capability, making it suitable for high-power applications that require strong and rapid switching of the connected MOSFET.
  • Protection Features: The device includes built-in protection features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring the safety and reliability of the system under various conditions.

Applications:

The VN2210N2 MOSFET driver is ideal for a range of applications, including:

  • Automotive engine control units and powertrain systems.
  • Industrial motor control circuits.
  • Power supply units requiring efficient switching.
  • LED lighting systems with high-side drive requirements.

Conclusion:

With its robust design, comprehensive protection features, and high efficiency, the VN2210N2 from Microchip Technology stands out as a superior choice for designers looking to implement reliable high-side MOSFET driving capabilities in their automotive or industrial applications. Its flexibility and performance make it an essential component in the development of advanced electronic systems.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5502 $67.6506
7+ $18.5028 $129.5196
10+ $17.9246 $179.2460
14+ $17.3464 $242.8496
18+ $16.7682 $301.8276
24+ $15.0335 $360.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,610 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess