EN
  • EN
  • DE

MT25QL128ABA1EW7-MSIT

Part No MT25QL128ABA1EW7-MSIT
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 128Mb(16MB) SPI NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1452370-MT25QL128ABA1EW7-MSIT
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 128Mbit
Memory Organization 16M x 8
Memory Interface SPI - Quad I/O
Clock Frequency 133MHz
Write Cycle Time - Word, Page 8ms, 2.8ms
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WPDFN (6x5)(MLP8)
Ultra Librarian 3D Model Ultra Librarian MT25QL128ABA1EW7-MSIT CAD Model

Description

The MT25QL128ABA1EW7-MSIT by Micron is a 128Mb (16MB) SPI NOR Flash memory product, designed to cater to applications requiring high-speed, reliable data storage with minimal power consumption. Micron, a globally recognized leader in memory and storage solutions, has built this device to facilitate rapid read operations and efficient write mechanisms. This product is particularly suitable for use in advanced electronic applications such as high-end mobile devices, digital cameras, and automotive electronics where the rapid access and integrity of data are paramount. It utilizes the Serial Peripheral Interface (SPI) for communication, allowing for easy integration into various system architectures. The MT25QL128ABA1EW7-MSIT's durability, coupled with Micron’s reputation for quality, makes it an ideal choice for developers looking for long-term data storage solutions in compact, portable devices.

You May Also Be Interested in

CISCO
Cisco MEM-CF-256U2GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Cisco MEM-XCEF720-1GB. Component for: PC/Server, Internal memory: 1 GB, Memory layout (modules x size): 1 x 1 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
SAMSUNG 4GB (1X4GB) 2RX4 PC3-10600R DDR3-1333MHZ
Need more? Email Us
CISCO
Cisco UCS-MR-1X162RV-A. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Product colour: Black, Green16GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank/x4
Need more? Email Us
CISCO
CISCO UCS-MKIT-082RX-C - Mem kit for UCS-MR-2X082RX-C
Need more? Email Us
CISCO
CISCO UCS-MR-X32G2RSHM - 32GB DDR4-2666-MHz RDIMM/dual rank/x4/1.2v. Micron only
Need more? Email Us
CISCO
CISCO MEM-1900-512MB-DEF - 512MB Default DRAM for Cisco 1941 ISR
Need more? Email Us
CISCO
Cisco MEM-2951-512U2GB. Component for: PC/Server, Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
Memory riser with 12 DIMM slots
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess