Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
RF Type VHF/UHF
Frequency 500kHz ~ 500MHz
Mounting Type Surface Mount
Package / Case 6-SMD, Flat Leads
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 816680-ADE-1+
Ultra Librarian 3D Model Ultra Librarian ADE-1+ CAD Model

Description

The Mini-Circuits 816680-ADE-1+ is an RF Mixer designed for VHF/UHF applications manufactured by Mini-Circuits.

  • Frequency Range: 500kHz to 500MHz
  • Package: 6-SMD, flat leads
  • Mounting: Surface Mountable
  • Standard Package: 1,000 pieces
  • Category: RF and Wireless
  • Applications: Communication systems, radar systems, electronic warfare systems
  • Noise Figure: Low
  • Gain: High
  • Status: Active

You May Also Be Interested in

NXP / Nexperia
Trans RF BJT NPN 15V 0.12A 3-Pin SC-70 / NPN 9 GHz wideband transistor
Lowest to $0.3267
ECAD model for BFS540
Hittite
PCS/UMTS HIGH IP3 RFIC DOWNCONVERTER, 1.7 - 2.2 GHz
Lowest to $9.4847
ECAD model for HMC380QS16G
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE / RF Mixer IC General Purpose Up/Down Converter 26GHz ~ 33GHz Die
Need more? Email Us
ECAD model for HMC404-SX
Analog Devices Inc.
HMC337G - SUB HARM MIX, 17-25 GH
Need more? Email Us
ECAD model for HMC337-SX
Analog Devices Inc.
MIXER
Lowest to $32.0881
ECAD model for HMC213BMS8ETR
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $105.6470
ECAD model for HMC264-SX
Analog Devices Inc.
EVAL BOARD FOR HMC6146BLC5A / HMC6146BLC5A series Upconverter Evaluation Board
Need more? Email Us
ECAD model for EV1HMC6146BLC5A
STMicroelectronics
IC MIXER 1425-1910MHZ DWN CONV / RF Mixer IC General Purpose Down Converter 1425MHz ~ 1910MHz 44-VFQFPN (7x7)
Lowest to $42.0433
ECAD model for STW82102B
Analog Devices Inc.
WIDEBAND I/Q MIXER / RF Mixer IC General Purpose Up/Down Converter 6GHz ~ 26.5GHz Die
Need more? Email Us
ECAD model for HMC8191-SX

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7176 $53.5880
12+ $8.7939 $105.5268
18+ $8.5191 $153.3438
25+ $8.2443 $206.1075
32+ $7.9695 $255.0240
42+ $7.1451 $300.0942
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,177 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention