EN
  • EN
  • DE
  • IT

STW82102B

Part No STW82102B
Manufacturer STMicroelectronics
Catalog RF Mixers
Description IC MIXER 1425-1910MHZ DWN CONV / RF Mixer IC General Purpose Down Converter 1425MHz ~ 1910MHz 44-VFQFPN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr STMicroelectronics
Package Tray
Product Status Active
RF Type General Purpose
Frequency 1425MHz ~ 1910MHz
Number of Mixers 1
Gain 8dB
Noise Figure 10.5dB
Secondary Attributes Down Converter
Current - Supply 107mA
Voltage - Supply 3.3V ~ 5V
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VFQFPN (7x7)
Base Product Number STW82102
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935698-STW82102B
Ultra Librarian 3D Model Ultra Librarian STW82102B CAD Model

Description

The STW82102B from STMicroelectronics is a cutting-edge RF synthesizer designed for high-performance signal generation in a wide range of wireless applications. This integrated circuit provides a flexible solution for systems requiring low-phase noise and a high level of integration.

Key Features

  • Frequency Range: The STW82102B operates over a broad frequency range, making it suitable for various applications, from base stations to wireless communication infrastructure.
  • Low Phase Noise: With its exceptional phase noise performance, the synthesizer ensures high-quality signal generation, which is crucial for advanced communication systems.
  • Integrated VCOs: The device includes integrated Voltage-Controlled Oscillators (VCOs), reducing the need for external components and simplifying the design process.
  • Programmable Charge Pump: The synthesizer features a programmable charge pump, allowing for fine-tuning of the loop filter and optimization of the phase noise performance.
  • Serial Interface: Configuration and control are made easy through a serial interface, which enables straightforward integration into system designs.

Applications

The STW82102B is ideal for a variety of applications, including:

  • Wireless infrastructure (GSM, WCDMA, LTE)
  • Instrumentation and test equipment
  • Satellite communication systems
  • Broadband wireless access

Design Support

STMicroelectronics provides comprehensive design support for the STW82102B, including detailed datasheets, application notes, and reference designs. This support helps designers to rapidly integrate the synthesizer into their projects and to optimize the performance for their specific application needs.

With its robust feature set and adaptability, the STW82102B RF Synthesizer stands out as a high-quality component for any RF design engineer looking to enhance their system's performance with a reliable and versatile frequency generation solution.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ MIXER 24-40GHZ 6SMD
Lowest to $150.4478
Analog Devices Inc.
IC MMIC IQ MIXER DIE
Need more? Email Us
Analog Devices Inc.
MIXERS
Lowest to $67.4875
Mini-Circuits
IC MIXER 5MHZ-3GHZ 6SMD / RF Mixer IC CDMA, DCS, GSM, PCN 5MHz ~ 3GHz
Lowest to $39.4619
Maxim Integrated
SIGE DOWNCONVERTER MIXER
Lowest to $2.1197
Skyworks Solutions Inc.
IC MIXER DOWNCONVERSION / RF Mixer IC
Lowest to $10.9684
Analog Devices Inc.
IC MMIC MIXER DBL-BAL 8MSOP
Lowest to $137.9105
Maxim Integrated
SIGE DOWNCONVERTER MIXER
Lowest to $2.9684
NXP / Nexperia
IC RF SWITCH SOT343N / RF Mixer IC
Lowest to $0.2131

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.0433 $84.0866
4+ $34.4964 $137.9856
6+ $33.4189 $200.5134
8+ $32.3400 $258.7200
11+ $31.2624 $343.8864
14+ $28.0284 $392.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 477 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess