EN
  • EN
  • DE

MAX2682EUT+

Part No MAX2682EUT+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MXR 400MHZ-2.5GHZ DWN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
RF Type Cellular, ISM, PCS, WLL
Frequency 400MHz to 2.5GHz
Number of Mixers 1
Gain 14.7dB
Noise Figure 13.4dB
Secondary Attributes Down Converter
Operating Supply Current 15mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package SOT-23-6
Win Source Part Number 1067069-MAX2682EUT+
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2682EUT+ CAD Model

Description

The MAX2682EUT+ is a high-performance, low-noise amplifier (LNA) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This LNA is an ideal solution for demanding applications that require signal amplification with minimal added noise, such as GPS receivers, wireless communication systems, and satellite radio applications.

The MAX2682EUT+ operates within a frequency range of 400MHz to 2500MHz, providing designers with a versatile component that can be used across various frequency bands. Its low noise figure of typically 1.8dB at 900MHz ensures that signal integrity is maintained, which is critical for high-performance communication systems where clarity and range are paramount.

This amplifier comes in a compact, 6-pin SOT23 package, making it suitable for space-constrained applications. Despite its small size, it offers a high gain of 15.5dB at 900MHz, which can be invaluable in boosting weak signals to usable levels without significant distortion.

The MAX2682EUT+ also boasts a high third-order intercept point (IP3) of +10.5dBm at 900MHz, which indicates its ability to handle strong signals without introducing intermodulation distortion. This characteristic is particularly important in environments where multiple signals are present, as it helps to maintain the integrity of the desired signal.

With a supply voltage range of 2.7V to 3.3V, the MAX2682EUT+ is designed for compatibility with a variety of power sources, ensuring that it can be integrated into a wide range of electronic systems. Additionally, its low current consumption of just 4.1mA makes it an energy-efficient choice for battery-powered devices.

In summary, the MAX2682EUT+ from Maxim Integrated is a highly capable LNA that offers a unique blend of low noise performance, high gain, and low power consumption, all within a miniature package. Its robust design and versatile operating characteristics make it an excellent choice for engineers looking to enhance the performance of their high-frequency signal chains.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
BOARD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6504 $50.3576
46+ $2.1747 $100.0362
72+ $2.1068 $151.6896
99+ $2.0388 $201.8412
127+ $1.9709 $250.3043
170+ $1.7670 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,023 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess