EN
  • EN
  • DE

HMC560LM3

Part No HMC560LM3
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER 24-40GHZ 6SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type General Purpose
Frequency 24GHz ~ 40GHz
Number of Mixers 1
Noise Figure 11dB
Mounting Type Surface Mount
Package / Case 6-TQFN Exposed Pad
Supplier Device Package 6-SMT (5.08x5.08)
Base Product Number HMC560
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846404-HMC560LM3
Ultra Librarian 3D Model Ultra Librarian HMC560LM3 CAD Model

Description

The HMC560LM3 is a high-performance, GaAs MMIC SMT double-balanced mixer from Analog Devices Inc., designed to cater to the needs of RF and IF systems requiring excellent linearity and a broad frequency range. This versatile component is particularly suitable for microwave radios and VSAT, aerospace and defense, and test equipment applications, among others.

Key Features

  • Frequency Range: The HMC560LM3 operates over a wide frequency range, with an RF/LO frequency from 6 to 16 GHz and an IF frequency from DC to 4 GHz, making it ideal for a variety of high-frequency applications.
  • LO/RF Isolation: It provides excellent LO to RF isolation of 45 dB, ensuring minimal leakage between the local oscillator and the radio frequency signal paths.
  • Conversion Loss: With a typical conversion loss of 9 dB, the mixer maintains a balance between conversion efficiency and signal integrity.
  • Input IP3: The HMC560LM3 boasts a high input third-order intercept point (IP3) of 25 dBm, indicating robust linearity and the ability to handle high signal levels without significant distortion.
  • Package: Housed in a compact 3x3 mm QFN surface-mount package, the device is designed for easy integration into space-constrained designs.

Applications

The HMC560LM3 is engineered for a variety of applications that require high-quality signal mixing capabilities. Its robust performance makes it an excellent choice for:

  • Microwave and Millimeterwave Radios
  • Very Small Aperture Terminals (VSAT)
  • Military & Space
  • Test & Measurement Equipment
  • Fiber Optic Applications

Conclusion

Analog Devices Inc. is renowned for its commitment to delivering cutting-edge technology, and the HMC560LM3 is no exception. With its broad frequency range, excellent isolation, low conversion loss, and high linearity, this double-balanced mixer stands out as a component that can significantly enhance the performance of RF and IF systems. Whether for commercial or military applications, the HMC560LM3 is designed to meet the rigorous demands of today's fast-paced, high-frequency environments.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
GaAs MMIC FUNDAMENTAL MIXER, 5.5 - 14.0 GHz | IC MIXER FUNDAMENTAL 12SMD
Lowest to $97.5333
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 649 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess