EN
  • EN
  • DE

DS90UR910QSQ/NOPB

Part No DS90UR910QSQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER FPD-CSI2 48WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Function Deserializer
Data Rate 900Mbps
Input Type FPD-Link II, LVDS
Output Type CSI-2, MIPI
Number of Inputs 1
Number of Outputs 3
Voltage - Supply 1.71V ~ 1.89V, 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 40-WFQFN Exposed Pad
Supplier Device Package 40-WQFN (6x6)
Base Product Number DS90UR910
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 587007-DS90UR910QSQ/NOPB
Ultra Librarian 3D Model Ultra Librarian DS90UR910QSQ/NOPB CAD Model

Description

The DS90UR910QSQ/NOPB is a state-of-the-art serializer from Texas Instruments designed to provide a robust and high-speed data transmission solution for automotive and industrial applications. This innovative component is a key player in enabling the transfer of high-resolution video and data streams over a single differential pair, utilizing TI's FPD-Link III technology.

Key Features

  • High-Speed Data Transmission: Supports up to 1.5 Gbps data rate, ensuring rapid and efficient data transfer for high-resolution video and control data.
  • FPD-Link III Technology: Incorporates TI's advanced FPD-Link III interface, which provides a reliable communication link with built-in support for HDCP (High-bandwidth Digital Content Protection).
  • Adaptive Equalization: Features adaptive equalization for enhanced signal integrity over long cable distances, making it ideal for automotive infotainment and camera systems.
  • EMI Reduction: Includes spread spectrum clocking and other features to minimize electromagnetic interference, crucial for compliance with automotive EMI standards.
  • Backward Compatibility: Ensures seamless integration with existing systems due to backward compatibility with previous FPD-Link generations.

Applications

The DS90UR910QSQ/NOPB is particularly suited for a wide range of applications, such as:

  • Automotive infotainment and driver assistance systems
  • Rearview and surround-view camera systems
  • Industrial video and control systems
  • High-definition video transmission in harsh environments

Quality and Reliability

With the NOPB designation, this product is provided in a lead-free package, reflecting Texas Instruments' commitment to environmental sustainability. The device is also AEC-Q100 qualified, ensuring high reliability and performance under extreme automotive operating conditions.

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the official datasheet and product guides available on the Texas Instruments website. These resources provide comprehensive information on electrical characteristics, pin configurations, package details, and application notes to facilitate the integration of the DS90UR910QSQ/NOPB into various design projects.

You May Also Be Interested in

National Semiconductor (TI)
1 FUNC, 1 DRIVER, 1 RCVR, CMOS
Lowest to $68.0676
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Need more? Email Us
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
Input Output
Lowest to $22.2053

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8238 $51.6476
5+ $24.1894 $120.9470
7+ $23.3722 $163.6054
10+ $21.7378 $217.3780
12+ $20.9206 $251.0472
15+ $20.1034 $301.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess