EN
  • EN
  • DE

AD8305ACPZ

Part No AD8305ACPZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description 100 dB Range (10 nA to 1 mA) ogarithmic Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138440-AD8305ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8305ACPZ CAD Model

Description

Product Overview: AD8305ACPZ from Analog Devices Inc.

The AD8305ACPZ is a precision logarithmic amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This device is tailored for a wide range of applications, including optical and ionizing radiation detection, analytical instrumentation, and medical diagnostics.

Key Features

  • Wide Dynamic Range: The AD8305ACPZ boasts a dynamic range of 160 dB for photodiode current, ensuring accurate and reliable readings over a broad range of input signals.
  • High Accuracy: With a logarithmic conformance error of typically ±0.3 dB, this amplifier provides precise measurements, which is critical for sensitive applications.
  • Low Power Consumption: The device operates on a single 5 V supply and features a power-saving shutdown mode, making it ideal for portable and battery-powered equipment.
  • Integrated Features: It includes an on-chip sensor for ambient temperature compensation and a reference buffer, simplifying the design and reducing external component needs.
  • Compact Package: The AD8305ACPZ comes in a compact LFCSP (Lead Frame Chip Scale Package), which is advantageous for space-constrained applications.

Applications

  • Optical power monitoring in fiber optic systems
  • Radiation detection and energy measurement
  • Chemical and biological analysis instruments
  • Diagnostic medical equipment
  • General purpose logarithmic amplification

The AD8305ACPZ is designed to provide a direct readout of the logarithm of the input current, which makes it especially useful for converting photodiode current to a voltage that is directly proportional to the optical power or other similar current-output sensors. The device's robust design ensures that it can operate effectively in challenging environments, and its ease of integration makes it a popular choice among engineers and designers for developing high-precision systems.

For those looking to incorporate an accurate and reliable log amplifier into their designs, the AD8305ACPZ from Analog Devices Inc. offers a compelling mix of performance, features, and compactness, making it a go-to solution for a multitude of advanced applications.

You May Also Be Interested in

Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
ON Semiconductor
PREAMPLIFIER FOR CAR STEREO
Lowest to $17.3054
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $1.3063
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Intersil
VIDEO MULTIPLEXER
Lowest to $7.4093
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6493 $55.2986
5+ $22.6866 $113.4330
7+ $21.9777 $153.8439
10+ $21.2687 $212.6870
13+ $20.5598 $267.2774
17+ $18.4329 $313.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess