EN
  • EN
  • DE

HMC553AG

Part No HMC553AG
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description MIXERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
RF Type VSAT
Frequency 6GHz ~ 14GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Package / Case Die
Supplier Device Package Die
Base Product Number HMC553
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920450-HMC553AG
Ultra Librarian 3D Model Ultra Librarian HMC553AG CAD Model

Description

Product Overview: HMC553AG from Analog Devices Inc.

The HMC553AG, a high-performance product from Analog Devices Inc., is a key component for designers and engineers who require top-notch frequency generation and signal processing capabilities. This device is part of a family of microwave and RF products that are renowned for their reliability and precision.

Key Features

  • High Frequency Range: The HMC553AG operates at a broad frequency range, making it suitable for diverse applications in telecommunications, aerospace, and defense industries.
  • Low Phase Noise: With its exceptional phase noise performance, this product ensures signal integrity and clarity, which is crucial for high fidelity communications systems and radar applications.
  • Robust Design: The device is designed to withstand the rigors of demanding environments, ensuring consistent performance and longevity.
  • Integration: The HMC553AG can be easily integrated into complex systems, thanks to its compatibility with various signal processing and frequency generation components.
  • Power Efficiency: Power consumption is a critical consideration in modern electronic design, and the HMC553AG is engineered to operate efficiently without sacrificing performance.

Applications

The versatility of the HMC553AG allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Satellite communications systems
  • Point-to-point and point-to-multipoint radio
  • Test equipment and instrumentation
  • Military radar systems
  • Electronic warfare

Technical Specifications

The technical specifications of the HMC553AG reflect its ability to deliver high-quality performance:

  • Frequency Range: Specified according to product datasheet
  • Phase Noise: Detailed in the product datasheet
  • Supply Voltage: As per the product specifications
  • Package Type: Provided in the product details
  • Operating Temperature Range: Defined in the datasheet

For more detailed information, including pin configurations, electrical characteristics, and mechanical specifications, customers are encouraged to refer to the official HMC553AG datasheet provided by Analog Devices Inc.

You May Also Be Interested in

NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Maxim Integrated
Up/Down Conv Mixer 5V 995MHz 20-Pin TQFN EP / IC MIXER 815MHZ-1GHZ DWN 20TQFN
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.2567 $60.2567
3+ $49.4414 $148.3242
4+ $47.8964 $191.5856
5+ $46.3513 $231.7565
7+ $44.8063 $313.6441
9+ $40.1711 $361.5399
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess