EN
  • EN
  • DE

MAX2680EUT

Part No MAX2680EUT
Manufacturer Maxim Integrated
Catalog RF Mixers
Description SIGE DOWNCONVERTER MIXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Maxim Integrated
Package Bulk
Product Status Active
RF Type Cellular, Cordless Phones, ISM, PCS
Frequency 400MHz ~ 2.5GHz
Number of Mixers 1
Gain 7dB
Noise Figure 11.7dB
Secondary Attributes Down Converter
Current - Supply 5mA
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Standard Package 139 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630098-MAX2680EUT
Ultra Librarian 3D Model Ultra Librarian MAX2680EUT CAD Model

Description

Maxim Integrated's MAX2680EUT: A Compact, High-Performance Downconverter

The MAX2680EUT from Maxim Integrated is a state-of-the-art downconverter IC designed for use in various applications, including satellite radio, GPS, and mobile communication systems. This versatile component is engineered to offer exceptional performance in a compact, surface-mount package, making it an ideal choice for designers looking to optimize space without compromising on quality.

Key Features

  • Frequency Range: The MAX2680EUT operates over a broad frequency range, making it suitable for a wide array of RF applications.
  • Low Noise Figure: With a low noise figure, this downconverter ensures high sensitivity and improved signal quality, which is crucial for communication and navigation systems.
  • High Linearity: The device exhibits excellent linearity, which helps to maintain signal fidelity and reduces distortion, particularly important in high-data-rate communication systems.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies design and reduces external component count, allowing for a more streamlined circuit layout.
  • Single Supply Operation: The MAX2680EUT is designed to operate from a single supply voltage, making it easy to integrate into existing power systems.
  • Power-Saving Mode: A power-saving mode is available to reduce power consumption when the device is not in active use, thus extending battery life in portable applications.

Applications

The MAX2680EUT's versatility makes it an excellent choice for a variety of applications, including:

  • Low-Noise Block (LNB) Downconverters for Satellite Radio
  • Global Positioning System (GPS) Receivers
  • Wireless Local Loop (WLL) Systems
  • Personal Communication Services (PCS) Systems
  • Intermediate Frequency (IF) Sampling Receivers

Package and Quality Assurance

The MAX2680EUT comes in a tiny 6-pin SOT23 package, which is highly space-efficient and suitable for high-density PCB layouts. Maxim Integrated's commitment to quality ensures that each unit meets rigorous performance standards, providing reliability and consistency across all applications.

Overall, the MAX2680EUT downconverter is an excellent choice for designers looking to create compact, high-performance RF systems with a reduced component footprint. Its integration capabilities, coupled with Maxim's reputation for quality, make it a go-to component for cutting-edge electronic designs.

You May Also Be Interested in

Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 11 - 16 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $12.5357
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8926 $66.2410
75+ $1.5529 $116.4675
120+ $1.5044 $180.5280
160+ $1.4559 $232.9440
210+ $1.4074 $295.5540
275+ $1.2617 $346.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,790 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess