EN
  • EN
  • DE

AM26C31CDBR

Part No AM26C31CDBR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE DIFFERENTIAL LINE DRIVERS | IC QUAD DIFF LINE DRVR 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Driver
Number of Drivers/Receivers 4/0
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number AM26C31
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1143445-AM26C31CDBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26C31CDBR CAD Model

Description

Product Overview: Texas Instruments AM26C31CDBR

The Texas Instruments AM26C31CDBR is a robust quadruple differential line driver designed for digital data transmission over balanced lines. It is a part of the AM26C31 family and comes in a small-outline integrated circuit package, making it an ideal choice for space-constrained applications that require high-speed data transfer capabilities.

Key Features

  • Interface Type: The AM26C31CDBR utilizes RS-422, RS-423 standards, ensuring compatibility with a wide range of communication protocols.
  • Supply Voltage: It operates over a wide range of supply voltages, from 4.5V to 5.5V, allowing for flexible integration into various system designs.
  • High Speed: With a maximum data rate of 10 Mbps, this line driver is capable of handling high-speed data transmission, making it suitable for fast communication requirements.
  • Low Power Consumption: Its low-power consumption makes it an energy-efficient choice for continuous operation in industrial and commercial applications.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to 85°C, ensuring reliability in harsh environments.

Applications

The AM26C31CDBR is suited for a variety of applications that require reliable, high-speed data transmission. It is commonly used in:

  • Telecommunications
  • Networking equipment
  • Industrial control systems
  • Professional video equipment
  • High-speed modems

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability. The AM26C31CDBR is no exception, as it is built to meet or exceed industry standards for performance and durability. With Texas Instruments' rigorous testing and quality control processes, customers can trust the AM26C31CDBR to perform consistently in their critical applications.

Packaging and Availability

The AM26C31CDBR comes in a DB (SSOP) package with 16 pins, offering a compact footprint for designs where space is at a premium. The device is available for order in various quantities, catering to both small-scale projects and large-volume production needs.

Overall, the Texas Instruments AM26C31CDBR is a versatile line driver that brings reliability, efficiency, and high-speed data transfer capabilities to a range of electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8021 $52.1365
155+ $0.6582 $102.0210
240+ $0.6376 $153.0240
325+ $0.6170 $200.5250
420+ $0.5965 $250.5300
565+ $0.5348 $302.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,660 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess