EN
  • EN
  • DE

MAX3041CSE

Part No MAX3041CSE
Manufacturer Maxim Integrated
Catalog Misc Products
Description ±10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829729-MAX3041CSE
Ultra Librarian 3D Model Ultra Librarian MAX3041CSE CAD Model

Description

Maxim Integrated MAX3041CSE Quad RS-485/RS-422 Transmitter

The MAX3041CSE from Maxim Integrated is a high-performance quad RS-485/RS-422 transmitter designed to facilitate robust serial communication in demanding industrial environments. This device is part of Maxim's family of reliable transceivers that meet the standards for balanced communication, ensuring strong signal integrity over long cable runs and in electrically noisy conditions.

Encased in a practical 16-pin narrow SO package, the MAX3041CSE is engineered to provide four independent 5V-powered differential outputs, catering to applications requiring multiple communication channels. Each transmitter is capable of achieving data rates up to 10Mbps, making it suitable for high-speed data transfer applications such as factory automation, process control systems, and networked industrial sensors.

One of the key features of the MAX3041CSE is its extended -40°C to +85°C operating temperature range, which ensures reliable operation in extreme environmental conditions. This robustness is further underlined by its integrated thermal shutdown and short-circuit protection, safeguarding the device and connected peripherals against damage from over-temperature conditions and wiring faults.

The device boasts a high output drive capability, with the ability to deliver differential output voltages of at least 2.1V into a 54Ω load, which is above the industry standard for RS-485/RS-422 transmitters. This ensures strong signal levels even at the end of long cables or in the presence of high impedance loads, making the MAX3041CSE an excellent choice for distributed networks that require reliable data transmission over significant distances.

For designers and engineers, the MAX3041CSE offers a simple and efficient solution for implementing multi-channel communication interfaces. Its pin-compatible upgrades and industry-standard footprint make it easy to integrate into existing designs or to use in new projects without significant changes to PCB layouts. Whether in a complex control system or a simple point-to-point connection, the MAX3041CSE stands out as a versatile and dependable component that upholds the high-quality standards synonymous with Maxim Integrated products.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9681 $62.7129
21+ $5.7184 $120.0864
32+ $5.5394 $177.2608
44+ $5.3604 $235.8576
56+ $5.1825 $290.2200
75+ $4.6454 $348.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess