EN
  • EN
  • DE

HMC525

Part No HMC525
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MMIC IQ MIXER DIE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
RF Type General Purpose
Frequency 22GHz ~ 32GHz
Number of Mixers 2
Secondary Attributes Up Converter
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC525
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598686-HMC525
Ultra Librarian 3D Model Ultra Librarian HMC525 CAD Model

Description

The HMC525 from Analog Devices Inc. is a high-performance, GaAs MMIC SPDT (Single Pole Double Throw) switch that operates within the frequency range of DC to 20 GHz. This versatile component is designed for use in a variety of RF applications, including test and measurement equipment, microwave radios, and military and space equipment, where reliable signal routing is essential.

Key Features

  • Wide Frequency Range: The HMC525 functions effectively across a broad frequency spectrum from DC to 20 GHz, making it suitable for diverse applications.
  • Low Insertion Loss: With an insertion loss of only 2.5 dB at 20 GHz, the switch maintains signal integrity by minimizing power loss during transmission.
  • High Isolation: Provides excellent isolation of 45 dB at 20 GHz, ensuring that signals are cleanly separated with minimal crosstalk.
  • Non-Reflective Design: The non-reflective nature of the switch contributes to better signal integrity and reduces standing wave ratios.
  • Fast Switching Speed: The HMC525 boasts a fast switching speed of 12 ns, enabling rapid signal routing and reducing delay in time-sensitive applications.
  • Positive Control Voltage: The switch operates with a single positive control voltage of 0 to +8V, simplifying the design and power supply requirements.

Applications

The HMC525 is ideal for applications that require reliable and high-quality signal routing. It is commonly used in:

  • Test and Measurement Equipment
  • Microwave Radio and VSAT
  • Military and Space
  • Fiber Optic Applications
  • Telecommunications Infrastructure

Technical Specifications

The switch is fabricated using a mature 0.25um GaAs PHEMT process, which provides for a robust and reliable component. The HMC525 is available in a compact 3x3 mm QFN package, which allows for efficient use of board space in dense circuit designs.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the HMC525 datasheet available on the Analog Devices Inc. website.

You May Also Be Interested in

Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess