EN
  • EN
  • DE

214-3339-19-0602J

Part No 214-3339-19-0602J
Manufacturer 3M
Catalog Sockets for ICs, Transistors - Adapters
Description RECEPTACLE DIP SOCKET 14POS .3\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) DIP, 0.3" (7.62mm) Row Spacing
Convert To (Adapter End) DIP, 0.3" (7.62mm) Row Spacing
Number of Pins 14
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Mounting Type Through Hole
Termination Wire Wrap
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Housing Material Polysulfone (PSU), Glass Filled
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1629522-214-3339-19-0602J
Ultra Librarian 3D Model Ultra Librarian 214-3339-19-0602J CAD Model

Description

N

You May Also Be Interested in

Aries Electronics
SOCKET ADAPTER SOIC TO TO-8 / IC Socket Adapter SOIC To JEDEC Through Hole
Need more? Email Us
Aries Electronics
SOCKET ADAPTER SOIC TO 28DIP 0.3 / IC Socket Adapter SOIC To DIP, 0.3" (7.62mm) Row Spacing Through Hole
Need more? Email Us
Xeltek
IC Socket Adapter To
Need more? Email Us
3M
SOCKET ADAPTER 14DIP TO 14DIP
Need more? Email Us
TE Connectivity
NRW BACK PLATE ASSY,SOCKET P0,ST / Connector Backplate For LGA 3647 Sockets
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 16POS .3\
Need more? Email Us
TE Connectivity
NRW FABRIC BOLSTER ASSY, W/ COVE / Connector Bolster Assembly For LGA 3647 Sockets
Need more? Email Us
3M
SOCKET ADAPTER 22DIP TO 22DIP
Need more? Email Us
TE Connectivity
NRW NON-FABRIC BOLSTER,P0,W/ COV / Connector Bolster Assembly For LGA 3647 Sockets
Lowest to $91.1765

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess