EN
  • EN
  • DE

214-3339-09-0602J

Part No 214-3339-09-0602J
Manufacturer 3M
Catalog Sockets for ICs, Transistors - Adapters
Description SOCKET ADAPTER 14DIP TO 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Convert From (Adapter End) DIP, 0.3" (7.62mm) Row Spacing
Convert To (Adapter End) DIP, 0.3" (7.62mm) Row Spacing
Number of Pins 14
Pitch - Mating 0.100" (2.54mm)
Contact Finish - Mating Gold
Mounting Type Through Hole
Termination Solder
Pitch - Post 0.100" (2.54mm)
Contact Finish - Post Gold
Housing Material Polysulfone (PSU), Glass Filled
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1629521-214-3339-09-0602J
Ultra Librarian 3D Model Ultra Librarian 214-3339-09-0602J CAD Model

Description

N

You May Also Be Interested in

3M
SOCKET ADAPTER 14DIP TO 14DIP
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 40POS .6\
Need more? Email Us
TE Connectivity
CONN SCKT BACKPLATE FOR LGA1156 / Connector Backplate and Lever Kit For LGA1156 Sockets
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 14POS .3\
Need more? Email Us
3M
SOCKET ADAPTER 22DIP TO 22DIP
Need more? Email Us
Aries Electronics
SOCKET ADAPTER SOIC TO 28DIP 0.3 / IC Socket Adapter SOIC To DIP, 0.3" (7.62mm) Row Spacing Through Hole
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 40POS .6\
Need more? Email Us
TE Connectivity
NRW BACK PLATE ASSY,SOCKET P0,ST / Connector Backplate For LGA 3647 Sockets
Need more? Email Us
3M
RECEPTACLE DIP SOCKET 18POS .3\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess