EN
  • EN
  • DE

ADM3311EACPZ

Part No ADM3311EACPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 15 kV ESD Protected, 2.7 V to 3.6 V Serial Port Transceivers with Green Idle™
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 140mV
Data Rate 460Kbps
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 32-WFQFN Exposed Pad, CSP
Manufacturer Package 32-LFCSP-WQ (5x5)
Win Source Part Number 1140771-ADM3311EACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADM3311E
Introduction Date June 16, 2000
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM3311EACPZ CAD Model

Description

ADM3311EACPZ by Analog Devices Inc.

The ADM3311EACPZ is a high-performance, 5-channel RS-232 line driver/receiver from Analog Devices Inc., designed to meet the stringent requirements of fast communication with minimal power consumption. This integrated circuit is an ideal solution for applications requiring reliable data transmission over RS-232 communication protocols, making it a staple in industrial, telecommunication, and consumer electronics products.

Key Features:

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 3/5
  • Data Rate: Up to 460 kbps
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 3.0 V to 5.5 V
  • ESD Protection: ±15 kV on Human Body Model
  • Integrated Charge Pump: Requires only four external capacitors
  • Low Power Shutdown Mode: Helps in reducing power consumption when not in active use
  • Package: 32-LFCSP (5x5mm)

The ADM3311EACPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. Its integrated charge pump circuitry allows the device to deliver true RS-232 performance from a single power supply ranging from 3.0 V to 5.5 V, eliminating the need for dual power supplies often associated with traditional RS-232 transceivers.

With its enhanced electrostatic discharge (ESD) protection, the ADM3311EACPZ ensures robustness and reliability, safeguarding the device against the rigors of real-world environments. The device is capable of withstanding ESD events up to ±15 kV, providing peace of mind for designers and users alike.

The low power shutdown mode significantly reduces power consumption when the device is not in active use, making it an energy-efficient choice for battery-powered devices. The high data rate support of up to 460 kbps enables fast data communication, which is essential for modern high-speed interfaces.

In conclusion, the ADM3311EACPZ from Analog Devices Inc. is a versatile, high-speed RS-232 transceiver that offers a balance of performance, power efficiency, and compact form factor, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess