EN
  • EN
  • DE

PI6LC48C21LIE

Part No PI6LC48C21LIE
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Application Specific
Description 125MHZ CMOS SYNTHESIZER / Single Output LVCMOS Clock Generator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
PLL Yes
Main Purpose Ethernet
Input Crystal
Output LVCMOS
Number of Circuits 1
Frequency - Max 136MHz
Supply Voltage (V) 2.375V ~ 2.625V, 3.135V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP
Supplier Device Package 8-TSSOP
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806403-PI6LC48C21LIE
Ultra Librarian 3D Model Ultra Librarian PI6LC48C21LIE CAD Model

Description

Introducing the PI6LC48C21LIE Clock Generator from Diodes Incorporated

The PI6LC48C21LIE is a high-performance, low-jitter clock generator designed by Diodes Incorporated to meet the stringent requirements of modern electronic systems. This precision device is an ideal solution for applications requiring reliable and stable clock signals with minimal phase noise and jitter.

At the heart of the PI6LC48C21LIE is an advanced PLL (Phase-Locked Loop) circuit that ensures the output clock signals are synchronized with the input reference clock. This feature makes it suitable for a variety of uses, including high-speed digital signal processing, networking, data communication, and industrial applications where timing accuracy is paramount.

Key Features:

  • Multiple Outputs: The device can generate multiple clock outputs, providing flexibility for systems that require different frequencies for various components.
  • Low Jitter: With its low-jitter performance, the PI6LC48C21LIE ensures signal integrity, which is crucial for high-speed data transfer and reliable operation in noise-sensitive applications.
  • Programmability: Users can program the output frequencies, allowing for customization to specific application needs without the need for multiple external components.
  • Versatile Supply Voltage: The device operates over a wide supply voltage range, accommodating different system power requirements.
  • Industrial Temperature Range: It is designed to operate reliably over an industrial temperature range, making it suitable for harsh environments.

The PI6LC48C21LIE also features an I2C interface for easy configuration and control, enabling dynamic frequency scaling and allowing for real-time adjustments to the system clock. This level of control is invaluable for power management and optimizing system performance.

For design engineers and system architects, the PI6LC48C21LIE offers a compact, efficient, and versatile solution to the complex challenges of clock generation and distribution. With its combination of high performance, programmability, and robustness, this clock generator from Diodes Incorporated is an excellent choice for ensuring the precise timing required in today's advanced electronic systems.

Whether you're designing consumer electronics, enterprise hardware, or industrial machinery, the PI6LC48C21LIE provides the accuracy and stability needed to maintain system integrity and performance.

You May Also Be Interested in

Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL LVD
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Lowest to $9.5892
Renesas Electronics America
IC CLOCK BUFFER
Need more? Email Us
Renesas Electronics America
IC CLK GEN SPRED SPECTRM 16MLF
Need more? Email Us
Renesas Electronics America
IC FREQ GEN 200MHZ CLK 56-SSOP
Need more? Email Us
Renesas Electronics America
CLOCK BUFFER 8 OUTPUT PCIE GEN1
Need more? Email Us
Renesas Electronics America
VFQFPN 5.00X5.00X0.90 MM, 0.40MM
Need more? Email Us
Skyworks Solutions Inc.
IC PCIE CLOCK GEN 48QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 48-VFQFPN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4205 $56.8200
90+ $1.1656 $104.9040
135+ $1.1291 $152.4285
185+ $1.0927 $202.1495
240+ $1.0563 $253.5120
320+ $0.9470 $303.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,033 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess