EN
  • EN
  • DE

AD7840KPZ

Part No AD7840KPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT LOW PWR 5V 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 14
Number of D/A Converters 1
Settling Time 4μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel, Serial
Reference Type External, Internal
Analog Supply Voltage ±5V
INL/DNL (LSB) ±1 (Max), ±0.9 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 137566-AD7840KPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7840KPZ CAD Model

Description

AD7840KPZ Product Image

The AD7840KPZ is a high-performance, 14-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. Designed to offer precision and accuracy, this component is ideal for applications that require a high level of analog output control, such as industrial automation, instrumentation, and digital signal processing.

Key Features

  • Resolution: 14-Bit, providing fine granularity in the analog output.
  • Interface: Serial input interface, ensuring compatibility with a variety of microcontrollers and digital systems.
  • Settling Time: Fast settling time of 4 µs to within 0.003% of the final value, enabling rapid updates to the analog output.
  • Output Range: The DAC output range is programmable, allowing for flexibility in different application scenarios.
  • Power Supply: Operates from a +15 V power supply, suitable for many standard systems.
  • Package: Housed in a 24-pin PDIP (Plastic Dual In-line Package), the AD7840KPZ fits well into standard circuit board layouts.

Applications

The AD7840KPZ is versatile enough to be used across a wide range of applications. Some common uses include:

  • Automated test equipment
  • Process control systems
  • Digital signal processing
  • High-resolution imaging systems
  • Precision data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality and the AD7840KPZ is no exception. Each unit is built to meet high standards, ensuring reliable performance in critical systems. With rigorous testing and quality control, customers can trust this DAC to perform consistently in their applications.

Ordering Information

For ordering and pricing information, please visit the Analog Devices Inc. website or contact an authorized distributor. Ensure the reference is AD7840KPZ to get this specific DAC model with the described features and specifications.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess