EN
  • EN
  • DE

HMC404-SX

Part No HMC404-SX
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER SUB-HARMONIC DIE / RF Mixer IC General Purpose Up/Down Converter 26GHz ~ 33GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Mixers
Mfr Analog Devices Inc.
Package Tray
RF Type General Purpose
Frequency 26GHz ~ 33GHz
Number of Mixers 2
Noise Figure 11dB
Secondary Attributes Up/Down Converter
Current - Supply 28mA
Voltage - Supply 4V
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number HMC404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-HMC404-SX,HMC404SX,1127-2574-ND,ANAANAHMC404-SX,2156-HMC404-SX,-2735-HMC404-SX,1127-2574
Standard Package 2
Win Source Part Number 1063028-HMC404-SX
Ultra Librarian 3D Model Ultra Librarian HMC404-SX CAD Model

Description

The HMC404-SX from Analog Devices Inc. is a high-performance, silicon-based monolithic microwave integrated circuit (MMIC) designed for a wide range of RF and microwave applications. This product is characterized by its exceptional quality and reliability, making it an ideal choice for professionals in the telecommunications, aerospace, and defense industries.

Key Features

  • Wide frequency range: The HMC404-SX operates effectively across a broad spectrum of frequencies, ensuring versatility for various application needs.
  • High gain: This MMIC comes with a high gain profile, which allows for improved signal amplification and overall system performance.
  • Low noise figure: With its low noise characteristics, the HMC404-SX ensures that signal integrity is maintained, minimizing the degradation of signal quality throughout the transmission.
  • Durable construction: Manufactured with robust materials, the HMC404-SX is built to withstand challenging environmental conditions, ensuring long-term durability and consistent performance.

Applications

  • Telecommunications: The HMC404-SX is well-suited for use in cellular base stations, point-to-point backhaul radios, and other telecommunication infrastructure components.
  • Aerospace and Defense: Its high reliability and performance make it a preferred component in radar systems, electronic warfare, and satellite communications.
  • Test and Measurement: The MMIC's precision and stability are ideal for use in RF test equipment and instrumentation, providing accurate measurements and analyses.

Technical Specifications

Parameter Value
Frequency Range Specified by the manufacturer
Gain Specified by the manufacturer
Noise Figure Specified by the manufacturer
Package Surface-mount technology (SMT)

The HMC404-SX from Analog Devices Inc. represents a fusion of cutting-edge technology with dependability, making it a top-tier component for sophisticated RF and microwave systems. Its comprehensive features and robust design ensure that it meets the stringent requirements of the most demanding applications.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
Dual Channel, High IP3, 100 MHz to 6 GHz Active Mixer
Lowest to $29.8830
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess