Products specifications Report Issue?

Product Status Active
Frequency 2GHz ~ 20GHz
P1dB 19.3dBm
Gain 16.4dB
Noise Figure 5.2dB
RF Type 5G, Radar
Voltage - Supply 3.75V ~ 4.25V
Current - Supply 210mA
Test Frequency 10GHz
Grade -
Mounting Type Surface Mount
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Ultra Librarian 3D Model Ultra Librarian AVA-2183+ CAD Model

Description

The AVA-2183+ is a GaAs pHEMT MMIC Amplifier that operates from 2 to 20 GHz. At 10 GHz the amplifier provides typical performance of 16.4 dB Gain, 5.2 dB Noise Figure, +19.3 dBm P1dB, and +24.7 dBm OIP3 from a +4 V supply drawing 210 mA. The AVA-2183+ MMIC amplifier is housed in an industry standard 4x4 mm 20-lead QFN-style package. With the RF ports internally matched to 50Ω, this amplifier enables easy integration into microwave systems.

You May Also Be Interested in

STMicroelectronics
IC AMP GPS LOW NOISE SOT-666
Lowest to $0.4760
ECAD model for SMA661ASTR
Skyworks Solutions Inc.
IC RF AMP
Lowest to $8.2662
ECAD model for SKY65601-477LF
ON Semiconductor
IC MMIC AMP WIDEBAND MCPH6
Need more? Email Us
ECAD model for SMA3101-TL-E
Skyworks Solutions Inc.
3X3 WCDMA BAND 1 PAM / RF Amplifier IC
Need more? Email Us
ECAD model for SKY77182-14
Skyworks Solutions Inc.
IC AMP LTE 3.4GHZ-3.6GHZ 16MCM
Lowest to $9.5171
ECAD model for SKY66313-11
NXP / Nexperia
IC AMP CELL 900MHZ-4.3GHZ SOT89A / RF Amplifier IC Cellular, WCDMA 900MHz ~ 4.3GHz SOT-89A
Need more? Email Us
ECAD model for MMG30301BT1
Skyworks Solutions Inc.
IC AMP LTE 1.8GHZ-1.9GHZ 16MCM
Lowest to $14.4529
ECAD model for SKY66391-12
Skyworks Solutions Inc.
IC RF AMP 2496-2690MHZ LTE 16LGA / RF Amplifier IC LTE 16-LGA (5x5)
Lowest to $7.0659
ECAD model for SKY66297-11
Texas Instruments
IC AMP CELLULAR 40MHZ-4GHZ 8WSON
Lowest to $1.7287
ECAD model for TRF37C75IDSGR

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention