Products specifications

Supply and Demand Status Shortage
Popularity Low
Manufacturer Mini-Circuits
Categories OEM Parts(C-E)
Win Source Part Number 1001942-D17IA+
RoHS Non-Compliant
Ultra Librarian 3D Model Ultra Librarian D17IA+ CAD Model

Description

The D17IA+ is a broadband directional coupler manufactured by Mini-Circuits. This surface-mount component is designed for signal monitoring, leveling, and power measurement across a wide frequency range. Its compact size and robust construction make it suitable for various applications in communication and test equipment.

Applications:

  • Signal Monitoring
  • Power Measurement
  • ALC (Automatic Level Control) Loops
  • VSWR Monitoring
  • Transmitter Power Monitoring
  • Receiver Sensitivity Testing

Features:

  • Wideband Operation: Operates over a broad frequency range, typically from 5 to 1700 MHz.
  • Excellent Directivity: High directivity ensures accurate signal sampling.
  • Low Insertion Loss: Minimizes signal attenuation.
  • Good Isolation: Provides high isolation between the input and coupled ports.
  • Surface Mount Package: Compact size for easy PCB assembly.
  • High Power Handling: Capable of handling significant RF power.

Benefits:

  • Accurate Signal Monitoring: The high directivity ensures accurate sampling of the forward signal.
  • Minimal Signal Distortion: Low insertion loss minimizes signal attenuation and distortion.
  • Versatile Applications: Suitable for a wide range of applications due to its broadband operation.
  • Easy Integration: The surface-mount package simplifies PCB assembly.
  • Robust Performance: Designed for reliable performance in demanding environments.

Additional Details:

The D17IA+ is housed in a small surface-mount package. It is typically used with a 50-ohm impedance system. The coupling factor is specified at a certain frequency and may vary slightly across the frequency band. Proper termination of the unused port is essential for optimal performance. It is often used in conjunction with power detectors and spectrum analyzers. The device is RoHS compliant and lead-free.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ECAD model for C4532X7T2W334KT000N
TDK Corporation
Lowest to $2.1657
ECAD model for C5750X7S2A106KT000N
Intersil
Need more? Email Us
ECAD model for CA3140AT/3
KOA Speer
Need more? Email Us
ECAD model for C4315T102
Harris Corporation
Need more? Email Us
ECAD model for CA3539AA
Ledil
LENS CLEAR 145DEG ADHESIVE TAPE / Lens Clear 145° Adhesive Tape
Need more? Email Us
ECAD model for CA15584_ZORYA-MINI-TAPE
Chilisin
Need more? Email Us
ECAD model for CS0603-R39J-S
TE Connectivity
TE Connectivity
Need more? Email Us
ECAD model for CTM-1007
ON Semiconductor
Trans MOSFET N-CH Si 60V 1.5A T/R
Need more? Email Us
ECAD model for CPH3423-TL-E

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention