EN
  • EN
  • DE

C4315T102

Part No C4315T102
Manufacturer KOA Speer
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992143-C4315T102
Categories OEM Parts(C-E)
Manufacturer KOA Speer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C4315T102 CAD Model

Description

The KOA Speer C4315T102 is a thick film chip resistor, part of the C4315 series. These resistors are designed for general-purpose applications, offering stability and reliability in various electronic circuits. With their compact size and robust construction, they are suitable for automated assembly and high-density circuit boards.

Applications

  • General-purpose electronic circuits
  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Automotive electronics

Features

  • Thick film resistive element: Provides stable and reliable performance.
  • Compact size: Allows for high-density mounting on circuit boards.
  • Excellent solderability: Facilitates easy and reliable soldering during assembly.
  • High stability: Ensures consistent performance over a wide range of operating conditions.
  • RoHS compliant: Meets environmental standards for lead-free electronics.

Benefits

  • Reliable Performance: Provides stable resistance values in various operating conditions.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Easy Assembly: Excellent solderability simplifies the manufacturing process.
  • Long Life: Robust construction ensures long-term reliability.
  • Environmentally Friendly: RoHS compliance ensures compliance with environmental regulations.

Additional Details

The C4315T102 is a 0603 size (1608 metric) chip resistor with a resistance value of 1kΩ (102). The tolerance is typically ±5%. The temperature coefficient of resistance (TCR) is generally ±200 ppm/°C. These resistors are designed for surface mount technology (SMT) and are suitable for reflow soldering. The power rating is commonly 0.1W (1/10W). The operating temperature range is typically from -55°C to +155°C. These resistors are often used in voltage dividers, current limiting, and pull-up/pull-down resistor configurations. The packaging is usually tape and reel for automated assembly. KOA Speer resistors are known for their quality and reliability, making them a popular choice for various electronic applications. The C4315 series offers a range of resistance values to suit different circuit requirements.

The KOA Speer C4315T102 chip resistor is a reliable and versatile component suitable for a wide range of general-purpose electronic applications. Its compact size, stable performance, and RoHS compliance make it an excellent choice for modern electronic designs.

You May Also Be Interested in

TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Microchip Technology
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.0266

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess