EN
  • EN
  • DE

TEA1530AP/N2,112

Part No TEA1530AP/N2,112
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTRLR SMPS GREEN OVP OTP 8DIP / AC to DC Switching Converter Flyback 50kHz to 75kHz Bulk 8-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series GreenChip II
Packaging Tube
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage 8.7 V ~ 20 V
Duty Cycle 70%
Frequency - Switching 63kHz
Power (Watts) 65W
Fault Protection Current Limiting, Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -20°C ~ 145°C (TJ)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-DIP
Mounting Style Through Hole
Win Source Part Number 773632-TEA1530AP/N2,112
Popularity Medium
Supply and Demand Status Limited
Family Name TEA1530AP
Introduction Date June 30, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TEA1530AP/N2,112 CAD Model

Description

The TEA1530AP/N2,112 is a highly integrated circuit manufactured by NXP Semiconductors, designed to provide efficient power management solutions. This GreenChip™ product is part of the SMPS (Switched Mode Power Supply) controller family and is specifically engineered for low-power standby and power adapter applications.

Key Features:

  • Energy Efficient: The TEA1530AP/N2,112 is designed to meet the stringent requirements of energy efficiency regulations. Its GreenChip technology ensures minimal power consumption during standby mode, making it an eco-friendly choice for modern electronic equipment.
  • High Integration: This IC integrates several functions such as the Power Switch, Oscillator, Current Sensing, and Overvoltage Protection, thereby reducing external component count and simplifying circuit design.
  • Flexible Supply Voltage: It operates over a wide supply voltage range, accommodating various applications without the need for additional voltage regulation components.
  • Protection Features: The TEA1530AP/N2,112 includes numerous protection features like Overload Protection, Overtemperature Protection, and Undervoltage Lockout, ensuring the safety and reliability of the power supply.

Applications:

The TEA1530AP/N2,112 is versatile and can be used in a variety of applications, including:

  • Chargers for portable devices
  • Standby and auxiliary power supplies
  • Low-power AC/DC adapters for consumer electronics
  • LED lighting applications

Technical Specifications:

With its compact SOT-96 package, the TEA1530AP/N2,112 is suitable for space-constrained applications. The IC operates at a switching frequency of 67 kHz, which is a good balance between efficiency and EMI performance. It supports a peak current of up to 750 mA, making it capable of driving a wide range of power levels.

Conclusion:

The TEA1530AP/N2,112 from NXP is an advanced solution for power supply design, offering not only energy efficiency but also a high level of integration and protection. Its features make it a highly reliable and versatile component for designers looking to create compact, energy-saving power supplies for a broad array of electronic devices.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6424 $59.7816
22+ $5.4504 $119.9088
33+ $5.2795 $174.2235
46+ $5.1097 $235.0462
59+ $4.9399 $291.4541
79+ $4.4283 $349.8357
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess