Products specifications

Supply and Demand Status Limited
Popularity Low
Win Source Part Number 711004-M29F160FT55N3
Manufacturer Homepage www.st.com
Manufacturer STMicroelectronics
Reference case TSOP48
Reference Date Code 16+
Ultra Librarian 3D Model Ultra Librarian M29F160FT55N3 CAD Model

Description

The M29F160FT55N3 from STMicroelectronics is a high-performance 16Mbit (2Mb x8 or 1Mb x16) non-volatile flash memory module. This advanced memory chip is designed with flexibility and efficiency in mind, making it suitable for a wide range of applications that require data and program storage. The M29F160FT55N3 features a 55ns access time, catering to the needs of high-speed microprocessors and allowing for rapid read operations.

Key Features

  • Memory Size: 16 Mbit (2M x 8bit / 1M x 16bit)
  • Access Time: 55 ns, enabling quick data retrieval
  • Boot Block: Top or bottom boot block options for flexible memory management
  • Programming Voltage: 2.7V to 3.6V, providing compatibility with a range of systems
  • Temperature Range: Industrial-grade with operating temperatures from -40°C to +85°C
  • Program/Erase Cycles: Guaranteed up to 100,000 cycles, ensuring reliability over the product's lifespan
  • Package: 48-pin TSOP (Type I)

Performance and Reliability

The M29F160FT55N3 is engineered for high-speed operation with minimal power consumption. Its efficient design ensures that it can be integrated into systems without compromising on performance or power budgets. The chip's robust program and erase cycles make it a reliable choice for critical data storage applications where data integrity is paramount.

Applications

With its versatile feature set, the M29F160FT55N3 is ideal for a range of applications, including:

  • Embedded systems
  • Automotive electronics
  • Telecommunication devices
  • Consumer electronics
  • Industrial control systems

Programming and Erasure

The memory module supports standard flash memory programming algorithms, ensuring compatibility with existing firmware and ease of integration into system designs. The block erase function allows for efficient memory management and quick reprogramming, which is essential for iterative development processes and firmware updates.

You May Also Be Interested in

Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
Grayhill Inc.
Half Pitch DIP Switches | SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 97C08ST
Analog Devices Inc.
Precision, High Speed, BiFET Quad Op Amp
Lowest to $16.9594
ECAD model for AD713JR
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
AVAGO TECHNOLOGIES LIMITED
Ultra Low Power 10 MBd Digital CMOS Optocouplers Low input current: 1.6 mA
Lowest to $1.0857
ECAD model for ACPL-W61L
WJ Communication. Inc.
UMTS-band 4W HBT Amplifier Module
Need more? Email Us
ECAD model for AP502-PCB
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
BCD Semiconductor Manufacturing Limited
Primary Side Power Switcher for Off-line SMPS Low Total Cost Solution
Need more? Email Us
ECAD model for AP3968M-G1
Analog Devices Inc.
Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown
Lowest to $4.6425
ECAD model for ADR392AUJZ-REEL7

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention