EN
  • EN
  • DE

DAT-15575-SP+

Part No DAT-15575-SP+
Manufacturer Mini-Circuits
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055193-DAT-15575-SP+
Categories OEM Parts(C-E)
Manufacturer Mini-Circuits
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAT-15575-SP+ CAD Model

Description

The DAT-15575-SP+ is a hermetically sealed, absorptive, single-pole, single-throw (SPST) PIN diode switch designed for high reliability and performance. This switch operates over a wide frequency range, offering excellent isolation and low insertion loss, making it ideal for demanding applications.

Applications:

  • Military Communications
  • Radar Systems
  • Electronic Warfare (EW)
  • Test and Measurement Equipment
  • Satellite Communications
  • Switching Networks

Features

  • Wide Frequency Range: DC to 15.5 GHz
  • Low Insertion Loss: 0.7 dB typical
  • High Isolation: 75 dB typical
  • Fast Switching Speed: 5 ns typical
  • Hermetically Sealed Package
  • Absorptive Design
  • Positive DC Control

Benefits

  • Broadband Performance: Operates effectively across a wide range of frequencies, providing design flexibility.
  • Excellent Signal Integrity: Low insertion loss minimizes signal attenuation, ensuring high signal quality.
  • Superior Isolation: High isolation prevents signal leakage, improving system performance and preventing interference.
  • Rapid Switching: Fast switching speed enables quick signal routing and modulation.
  • High Reliability: Hermetically sealed package ensures long-term reliability in harsh environments.
  • Absorptive Termination: Minimizes reflections and VSWR, improving system performance.

Technical Specifications:

  • Frequency Range: DC to 15.5 GHz
  • Insertion Loss: 0.7 dB typical, 1.2 dB max
  • Isolation: 75 dB typical, 65 dB min
  • Switching Speed: 5 ns typical
  • VSWR: 1.3:1 typical
  • Input Power: 27 dBm max
  • Control Voltage: +5V
  • Operating Temperature: -55°C to +100°C
  • Package: Hermetically Sealed

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0658
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Kemet
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess