Products specifications

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 2.4dB
Frequency 2 GHz ~ 26.5 GHz
Specifications Isolation (Min) 14dB, 1.5 VSWR (Typ), 9° Imbalance (Max)
Size / Dimension 0.157" L x 0.157" W x 0.039" H (4.00mm x 4.00mm x 1.00mm)
Package / Case 24-VFQFN Exposed Pad
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 738099-EP2K1+
Ultra Librarian 3D Model Ultra Librarian EP2K1+ CAD Model

Description

The Mini-Circuits RF Power Divider/Splitter 738099-EP2K1+ is a versatile component from Mini-Circuits.

  • Frequency Range: 2 GHz to 26.5 GHz
  • Insertion Loss: 2.4dB
  • Isolation: 14dB Minimum
  • VSWR: 1.5
  • Package: 24-VFQFN exposed pad
  • Package Size: 0.157" L x 0.157" W x 0.039" H (4.00mm x 4.00mm x 1.00mm)
  • Mounting Type: Surface Mount
  • Standard Package: 1,000 pcs

You May Also Be Interested in

Skyworks Solutions Inc.
Four-Way 0° Power Splitter/Combiner 1.71-1.99 GHz
Lowest to $2.3763
ECAD model for PD4W18-59
Anaren
RF POWER DVDR 400MHZ-900MHZ 0805 / RF Power Divider 400 MHz ~ 900 MHz 0805 (2012 Metric), 6 PC Pad
Lowest to $1.1331
ECAD model for PD0409J5050S2HF
Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6810
ECAD model for SP-2G+
Mini-Circuits
RF PWR DVDR 5MHZ-1.5GHZ 6SMD
Need more? Email Us
ECAD model for TCP-2-152-75X+
Mini-Circuits
RF PWR DVDR 1GHZ-3GHZ 6SMD
Lowest to $6.3733
ECAD model for TCP-2-33X+
Mini-Circuits
RF PWR DVDR 2.5GHZ-4.5GHZ 6SMD
Need more? Email Us
ECAD model for QCN-45D+
Mini-Circuits
RF PWR DVDR 50MHZ-3GHZ 6SMD
Lowest to $7.1279
ECAD model for TCP-2-33W+
Mini-Circuits
RF PWR DVDR 1.7GHZ-2.7GHZ 6SMD
Lowest to $19.5582
ECAD model for QCN-27D+
Mini-Circuits
RF PWR DVDR 10MHZ-1GHZ 8SMD
Need more? Email Us
ECAD model for SCP-4-4-75+

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.1176 $64.2352
5+ $26.3529 $131.7645
7+ $25.5294 $178.7058
10+ $24.7059 $247.0590
12+ $23.8823 $286.5876
16+ $21.4117 $342.5872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention